Mallory Sonalert Products, Inc. Indicators-Piezo MSR516NPSR

Description
Series: Indicators-Piezo Mounting Method: PC Pins Circuitry: Yes Tech Type: Piezo Sound Type: Fast Pulse Attribute 6 name: Freq (Hz) Freq (Hz): 3900.0 Volt Rating: 5 to 16 DC Typical Loudness (dBa): 86 to 101 @ 1 ft (30 cm) Max Current (mA): 12 mA CUL: No Size: 23 x 11 mm Weight: 3.5 g Options: For other options contact factory Min Volt: 5.0 Max Volt: 16.0 Typical dB Min Voltage: 86.0 Typical dB: 101.0 RoHS: Yes Volt Type: DC LED Color:
Request a Quote Datasheet
Description
Series: Indicators-Piezo Mounting Method: PC Pins Circuitry: Yes Tech Type: Piezo Sound Type: Fast Pulse Attribute 6 name: Freq (Hz) Freq (Hz): 3900.0 Volt Rating: 5 to 16 DC Typical Loudness (dBa): 86 to 101 @ 1 ft (30 cm) Max Current (mA): 12 mA CUL: No Size: 23 x 11 mm Weight: 3.5 g Options: For other options contact factory Min Volt: 5.0 Max Volt: 16.0 Typical dB Min Voltage: 86.0 Typical dB: 101.0 RoHS: Yes Volt Type: DC LED Color:
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicators-Piezo - MSR516NPSR - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
Indicators-Piezo
MSR516NPSR
Indicators-Piezo MSR516NPSR
Series: Indicators-Piezo Mounting Method: PC Pins Circuitry: Yes Tech Type: Piezo Sound Type: Fast Pulse Attribute 6 name: Freq (Hz) Freq (Hz): 3900.0 Volt Rating: 5 to 16 DC Typical Loudness (dBa): 86 to 101 @ 1 ft (30 cm) Max Current (mA): 12 mA CUL: No Size: 23 x 11 mm Weight: 3.5 g Options: For other options contact factory Min Volt: 5.0 Max Volt: 16.0 Typical dB Min Voltage: 86.0 Typical dB: 101.0 RoHS: Yes Volt Type: DC LED Color:

Series: Indicators-Piezo Mounting Method: PC Pins Circuitry: Yes Tech Type: Piezo Sound Type: Fast Pulse Attribute 6 name: Freq (Hz) Freq (Hz): 3900.0 Volt Rating: 5 to 16 DC Typical Loudness (dBa): 86 to 101 @ 1 ft (30 cm) Max Current (mA): 12 mA CUL: No Size: 23 x 11 mm Weight: 3.5 g Options: For other options contact factory Min Volt: 5.0 Max Volt: 16.0 Typical dB Min Voltage: 86.0 Typical dB: 101.0 RoHS: Yes Volt Type: DC LED Color:

Supplier's Site Datasheet
Alarms, Buzzers, and Sirens - MSR516NPSR-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
MSR516NPSR-ND
Alarms, Buzzers, and Sirens MSR516NPSR-ND
Buzzers Indicator, Internally Driven Piezo 3 ~ 12mA 3.9kHz 86dB @ 5V, 30cm Through Hole PC Pins

Buzzers Indicator, Internally Driven Piezo 3 ~ 12mA 3.9kHz 86dB @ 5V, 30cm Through Hole PC Pins

Buy Now Datasheet

Technical Specifications

  Mallory Sonalert Products, Inc. DigiKey
Product Category Audio Transducers and Buzzers Audio Transducers and Buzzers
Product Number MSR516NPSR MSR516NPSR-ND
Product Name Indicators-Piezo Alarms, Buzzers, and Sirens
Technology Piezoelectric
RoHS Compliant Yes
Terminations PCPins PCPins
Mounting PC Pins Through Hole
Diameter / Length 23 mm (0.9055 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 15039583 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Piezo Buzzers - 276794 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
RoHS Compliant Yes
Voltage 25 volts
View Details
Schaltbau JA222 - Electronic buzzer / Audible signaling device -  - Schaltbau GmbH
Specs
Features EN 50155
Sound Pressure Level 86 to 110 dB
Voltage 24 to 110 volts
View Details