Buzzers Indicator, Internally Driven Piezo 3 ~ 12mA 3.9kHz 75dB @ 5V, 61cm Through Hole PC Pins
BUZZER PIEZO 23MM TH
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Audio Transducers and Buzzers | Audio Transducers and Buzzers |
| Product Number | 458-1007-ND | MSR516NJ |
| Product Name | Alarms, Buzzers, and Sirens | Audio Products - Alarms, Buzzers, and Sirens |
| Shape | Round | |
| Terminations | PCPins | |
| Mounting | Through Hole | |
| Tone | Noncontinuous | |
| Frequency | 3900 Hz |