Buzzers Indicator, Internally Driven Piezo 3 ~ 12mA 3.5kHz 88dB @ 4V, 30cm Through Hole PC Pins
| DigiKey | |
|---|---|
| Product Category | Audio Transducers and Buzzers |
| Product Number | MSR414NR-ND |
| Product Name | Alarms, Buzzers, and Sirens |
| Shape | Round |
| Terminations | PCPins |
| Mounting | Through Hole |
| Tone | Noncontinuous |
| Frequency | 3500 Hz |