Mallory Sonalert Products, Inc. Indicators-Piezo MSR205NSR

Description
Series: Indicators-Piezo Mounting Method: PC Pins Circuitry: Yes Tech Type: Piezo Sound Type: Continuous Attribute 6 name: Freq (Hz) Freq (Hz): 3900.0 Volt Rating: 2 to 5 DC Typical Loudness (dBa): 80 to 90 @ 1 ft (30 cm) Max Current (mA): 10 mA CUL: No Size: 23 x 11 mm Weight: 3.5 g Options: For other options contact factory Min Volt: 2.0 Max Volt: 5.0 Typical dB Min Voltage: 80.0 Typical dB: 90.0 RoHS: Yes Volt Type: DC LED Color:
Request a Quote Datasheet
Description
Series: Indicators-Piezo Mounting Method: PC Pins Circuitry: Yes Tech Type: Piezo Sound Type: Continuous Attribute 6 name: Freq (Hz) Freq (Hz): 3900.0 Volt Rating: 2 to 5 DC Typical Loudness (dBa): 80 to 90 @ 1 ft (30 cm) Max Current (mA): 10 mA CUL: No Size: 23 x 11 mm Weight: 3.5 g Options: For other options contact factory Min Volt: 2.0 Max Volt: 5.0 Typical dB Min Voltage: 80.0 Typical dB: 90.0 RoHS: Yes Volt Type: DC LED Color:
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicators-Piezo - MSR205NSR - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
Indicators-Piezo
MSR205NSR
Indicators-Piezo MSR205NSR
Series: Indicators-Piezo Mounting Method: PC Pins Circuitry: Yes Tech Type: Piezo Sound Type: Continuous Attribute 6 name: Freq (Hz) Freq (Hz): 3900.0 Volt Rating: 2 to 5 DC Typical Loudness (dBa): 80 to 90 @ 1 ft (30 cm) Max Current (mA): 10 mA CUL: No Size: 23 x 11 mm Weight: 3.5 g Options: For other options contact factory Min Volt: 2.0 Max Volt: 5.0 Typical dB Min Voltage: 80.0 Typical dB: 90.0 RoHS: Yes Volt Type: DC LED Color:

Series: Indicators-Piezo Mounting Method: PC Pins Circuitry: Yes Tech Type: Piezo Sound Type: Continuous Attribute 6 name: Freq (Hz) Freq (Hz): 3900.0 Volt Rating: 2 to 5 DC Typical Loudness (dBa): 80 to 90 @ 1 ft (30 cm) Max Current (mA): 10 mA CUL: No Size: 23 x 11 mm Weight: 3.5 g Options: For other options contact factory Min Volt: 2.0 Max Volt: 5.0 Typical dB Min Voltage: 80.0 Typical dB: 90.0 RoHS: Yes Volt Type: DC LED Color:

Supplier's Site Datasheet
Alarms, Buzzers, and Sirens - 458-1314-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
458-1314-ND
Alarms, Buzzers, and Sirens 458-1314-ND
Buzzers Indicator, Internally Driven Piezo 10mA 3.9kHz 85dB @ 2V, 30cm Through Hole PC Pins

Buzzers Indicator, Internally Driven Piezo 10mA 3.9kHz 85dB @ 2V, 30cm Through Hole PC Pins

Buy Now Datasheet

Technical Specifications

  Mallory Sonalert Products, Inc. DigiKey
Product Category Audio Transducers and Buzzers Audio Transducers and Buzzers
Product Number MSR205NSR 458-1314-ND
Product Name Indicators-Piezo Alarms, Buzzers, and Sirens
Technology Piezoelectric
RoHS Compliant Yes
Terminations PCPins PCPins
Mounting PC Pins Through Hole
Diameter / Length 23 mm (0.9055 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Piezo Buzzers - 5358253 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Shape Round
Diameter / Length 13.7 mm (0.5394 inch)
View Details
Buzzer/Horn/Alarm - 55813421 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Schaltbau JA226B - Multi-tone buzzer for up to 10 different warning tones -  - Schaltbau GmbH
Specs
Features EN 50121-3-2, EN 50128, EN 50155
Sound Pressure Level 80 to 100 dB
Voltage 24 volts
View Details
Internally Driven Electro-Mechanical Indicators - TRIE-2624L - Transducers USA, Inc.
Specs
Features Internally Driven
Technology Electro-Mechanical
Terminations Leads
View Details