Mallory Sonalert Products, Inc. Indicators-Piezo MSO320R

Description
Series: Indicators-Piezo Mounting Method: PC Pins Circuitry: Yes Tech Type: Piezo Sound Type: Continuous Attribute 6 name: Freq (Hz) Freq (Hz): 3500.0 Volt Rating: 3 to 20 DC Typical Loudness (dBa): 75 to 90 @ 1 ft (30 cm) Max Current (mA): 16 mA CUL: No Size: 23 x 14 mm Weight: 3.5 g Options: For other options contact factory Min Volt: 3.0 Max Volt: 20.0 Typical dB Min Voltage: 75.0 Typical dB: 90.0 RoHS: Yes Volt Type: DC LED Color:
Request a Quote Datasheet
Description
Series: Indicators-Piezo Mounting Method: PC Pins Circuitry: Yes Tech Type: Piezo Sound Type: Continuous Attribute 6 name: Freq (Hz) Freq (Hz): 3500.0 Volt Rating: 3 to 20 DC Typical Loudness (dBa): 75 to 90 @ 1 ft (30 cm) Max Current (mA): 16 mA CUL: No Size: 23 x 14 mm Weight: 3.5 g Options: For other options contact factory Min Volt: 3.0 Max Volt: 20.0 Typical dB Min Voltage: 75.0 Typical dB: 90.0 RoHS: Yes Volt Type: DC LED Color:
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicators-Piezo - MSO320R - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
Indicators-Piezo
MSO320R
Indicators-Piezo MSO320R
Series: Indicators-Piezo Mounting Method: PC Pins Circuitry: Yes Tech Type: Piezo Sound Type: Continuous Attribute 6 name: Freq (Hz) Freq (Hz): 3500.0 Volt Rating: 3 to 20 DC Typical Loudness (dBa): 75 to 90 @ 1 ft (30 cm) Max Current (mA): 16 mA CUL: No Size: 23 x 14 mm Weight: 3.5 g Options: For other options contact factory Min Volt: 3.0 Max Volt: 20.0 Typical dB Min Voltage: 75.0 Typical dB: 90.0 RoHS: Yes Volt Type: DC LED Color:

Series: Indicators-Piezo Mounting Method: PC Pins Circuitry: Yes Tech Type: Piezo Sound Type: Continuous Attribute 6 name: Freq (Hz) Freq (Hz): 3500.0 Volt Rating: 3 to 20 DC Typical Loudness (dBa): 75 to 90 @ 1 ft (30 cm) Max Current (mA): 16 mA CUL: No Size: 23 x 14 mm Weight: 3.5 g Options: For other options contact factory Min Volt: 3.0 Max Volt: 20.0 Typical dB Min Voltage: 75.0 Typical dB: 90.0 RoHS: Yes Volt Type: DC LED Color:

Supplier's Site Datasheet
Alarms, Buzzers, and Sirens - 458-1211-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
458-1211-ND
Alarms, Buzzers, and Sirens 458-1211-ND
Buzzers Indicator, Internally Driven Piezo 3 ~ 16mA 3.5kHz 73dB @ 3V, 30cm Through Hole PC Pins

Buzzers Indicator, Internally Driven Piezo 3 ~ 16mA 3.5kHz 73dB @ 3V, 30cm Through Hole PC Pins

Buy Now Datasheet

Technical Specifications

  Mallory Sonalert Products, Inc. DigiKey
Product Category Audio Transducers and Buzzers Audio Transducers and Buzzers
Product Number MSO320R 458-1211-ND
Product Name Indicators-Piezo Alarms, Buzzers, and Sirens
Technology Piezoelectric
RoHS Compliant Yes
Terminations PCPins PCPins
Mounting PC Pins Through Hole
Diameter / Length 23 mm (0.9055 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Schaltbau JA224B - Multi-tone buzzer for up to 9 different warning tones -  - Schaltbau GmbH
Specs
Features EN 50121-3-2, EN 50128, EN 50155
Sound Pressure Level 80 to 100 dB
Voltage 24 to 110 volts
View Details
Buzzer, 120VAC - K8591002A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Voltage 120 volts
View Details
Piezo Buzzers - 1367926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
RoHS Compliant Yes
Shape Round
View Details
Alarms, Buzzers, and Sirens - Z2747-ND - DigiKey
OMRON Automation and Safety
Specs
Terminations Connector
Mounting Panel
Tone Noncontinuous
View Details
3 suppliers