Mallory Sonalert Products, Inc. Indicators-Piezo MSO206NR

Description
Series: Indicators-Piezo Mounting Method: PC Pins Circuitry: Yes Tech Type: Piezo Sound Type: Continuous Attribute 6 name: Freq (Hz) Freq (Hz): 3500.0 Volt Rating: 2 to 6 DC Typical Loudness (dBa): 96 to 103 @ 1 ft (30 cm) Max Current (mA): 30 mA CUL: No Size: 23 x 14 mm Weight: 3.5 g Options: For other options contact factory Min Volt: 2.0 Max Volt: 6.0 Typical dB Min Voltage: 96.0 Typical dB: 103.0 RoHS: Yes Volt Type: DC LED Color:
Request a Quote Datasheet
Description
Series: Indicators-Piezo Mounting Method: PC Pins Circuitry: Yes Tech Type: Piezo Sound Type: Continuous Attribute 6 name: Freq (Hz) Freq (Hz): 3500.0 Volt Rating: 2 to 6 DC Typical Loudness (dBa): 96 to 103 @ 1 ft (30 cm) Max Current (mA): 30 mA CUL: No Size: 23 x 14 mm Weight: 3.5 g Options: For other options contact factory Min Volt: 2.0 Max Volt: 6.0 Typical dB Min Voltage: 96.0 Typical dB: 103.0 RoHS: Yes Volt Type: DC LED Color:
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicators-Piezo - MSO206NR - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
Indicators-Piezo
MSO206NR
Indicators-Piezo MSO206NR
Series: Indicators-Piezo Mounting Method: PC Pins Circuitry: Yes Tech Type: Piezo Sound Type: Continuous Attribute 6 name: Freq (Hz) Freq (Hz): 3500.0 Volt Rating: 2 to 6 DC Typical Loudness (dBa): 96 to 103 @ 1 ft (30 cm) Max Current (mA): 30 mA CUL: No Size: 23 x 14 mm Weight: 3.5 g Options: For other options contact factory Min Volt: 2.0 Max Volt: 6.0 Typical dB Min Voltage: 96.0 Typical dB: 103.0 RoHS: Yes Volt Type: DC LED Color:

Series: Indicators-Piezo Mounting Method: PC Pins Circuitry: Yes Tech Type: Piezo Sound Type: Continuous Attribute 6 name: Freq (Hz) Freq (Hz): 3500.0 Volt Rating: 2 to 6 DC Typical Loudness (dBa): 96 to 103 @ 1 ft (30 cm) Max Current (mA): 30 mA CUL: No Size: 23 x 14 mm Weight: 3.5 g Options: For other options contact factory Min Volt: 2.0 Max Volt: 6.0 Typical dB Min Voltage: 96.0 Typical dB: 103.0 RoHS: Yes Volt Type: DC LED Color:

Supplier's Site Datasheet
Alarms, Buzzers, and Sirens - 458-1163-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
458-1163-ND
Alarms, Buzzers, and Sirens 458-1163-ND
Buzzers Indicator, Internally Driven Piezo 30mA 3.5kHz 90dB @ 2V, 30cm Through Hole PC Pins

Buzzers Indicator, Internally Driven Piezo 30mA 3.5kHz 90dB @ 2V, 30cm Through Hole PC Pins

Buy Now Datasheet

Technical Specifications

  Mallory Sonalert Products, Inc. DigiKey
Product Category Audio Transducers and Buzzers Audio Transducers and Buzzers
Product Number MSO206NR 458-1163-ND
Product Name Indicators-Piezo Alarms, Buzzers, and Sirens
Technology Piezoelectric
RoHS Compliant Yes
Terminations PCPins PCPins
Mounting PC Pins Through Hole
Diameter / Length 23 mm (0.9055 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Schaltbau JA222 - Electronic buzzer / Audible signaling device -  - Schaltbau GmbH
Specs
Features EN 50155
Sound Pressure Level 86 to 110 dB
Voltage 24 to 110 volts
View Details
Buzzer/Horn/Alarm - 10687286 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Technology Piezoelectric
View Details
Piezo Buzzers - 5117670 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
RoHS Compliant Yes
Shape Round
View Details
Indicators-Piezo-Specialty Sounds - MSE14MDP2 - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Technology Piezoelectric
RoHS Compliant Yes
Terminations PCPins
View Details
2 suppliers