Mallory Sonalert Products, Inc. Indicators-Piezo-Specialty Sounds MSE28MWH2

Description
Series: Indicators-Piezo-Spe cialty Sounds Mounting Method: PC Pins Circuitry: Yes Sound Type: Slow Whooping Freq (Hz): 2.1-5.8kHz Volt Rating: 16 to 28 DC Typical Loudness (dBa): 75 to 85 @ 1 ft (30 cm) Max Current (mA): 50 mA CUL Approved: No Size: 23 x 14 mm Weight: 4.0 g Options: For other options contact factory Attribute 13 name: Min Volt Min Volt: 16.0 Attribute 14 name: Max Volt Max Volt: 28.0 Typical dB Min Voltage: 75.0 Typical dB: 85.0 RoHS: Yes Volt Type: DC Tech Type: Piezo
Request a Quote Datasheet
Description
Series: Indicators-Piezo-Spe cialty Sounds Mounting Method: PC Pins Circuitry: Yes Sound Type: Slow Whooping Freq (Hz): 2.1-5.8kHz Volt Rating: 16 to 28 DC Typical Loudness (dBa): 75 to 85 @ 1 ft (30 cm) Max Current (mA): 50 mA CUL Approved: No Size: 23 x 14 mm Weight: 4.0 g Options: For other options contact factory Attribute 13 name: Min Volt Min Volt: 16.0 Attribute 14 name: Max Volt Max Volt: 28.0 Typical dB Min Voltage: 75.0 Typical dB: 85.0 RoHS: Yes Volt Type: DC Tech Type: Piezo
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicators-Piezo-Specialty Sounds - MSE28MWH2 - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
Indicators-Piezo-Specialty Sounds
MSE28MWH2
Indicators-Piezo-Specialty Sounds MSE28MWH2
Series: Indicators-Piezo-Spe cialty Sounds Mounting Method: PC Pins Circuitry: Yes Sound Type: Slow Whooping Freq (Hz): 2.1-5.8kHz Volt Rating: 16 to 28 DC Typical Loudness (dBa): 75 to 85 @ 1 ft (30 cm) Max Current (mA): 50 mA CUL Approved: No Size: 23 x 14 mm Weight: 4.0 g Options: For other options contact factory Attribute 13 name: Min Volt Min Volt: 16.0 Attribute 14 name: Max Volt Max Volt: 28.0 Typical dB Min Voltage: 75.0 Typical dB: 85.0 RoHS: Yes Volt Type: DC Tech Type: Piezo

Series: Indicators-Piezo-Specialty Sounds Mounting Method: PC Pins Circuitry: Yes Sound Type: Slow Whooping Freq (Hz): 2.1-5.8kHz Volt Rating: 16 to 28 DC Typical Loudness (dBa): 75 to 85 @ 1 ft (30 cm) Max Current (mA): 50 mA CUL Approved: No Size: 23 x 14 mm Weight: 4.0 g Options: For other options contact factory Attribute 13 name: Min Volt Min Volt: 16.0 Attribute 14 name: Max Volt Max Volt: 28.0 Typical dB Min Voltage: 75.0 Typical dB: 85.0 RoHS: Yes Volt Type: DC Tech Type: Piezo

Supplier's Site Datasheet
Alarms, Buzzers, and Sirens - MSE28MWH2-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
MSE28MWH2-ND
Alarms, Buzzers, and Sirens MSE28MWH2-ND
Buzzers Indicator, Internally Driven Piezo 50mA 3.95kHz 75dB @ 20V, 30cm Through Hole PC Pins

Buzzers Indicator, Internally Driven Piezo 50mA 3.95kHz 75dB @ 20V, 30cm Through Hole PC Pins

Buy Now Datasheet

Technical Specifications

  Mallory Sonalert Products, Inc. DigiKey
Product Category Audio Transducers and Buzzers Audio Transducers and Buzzers
Product Number MSE28MWH2 MSE28MWH2-ND
Product Name Indicators-Piezo-Specialty Sounds Alarms, Buzzers, and Sirens
Technology Piezoelectric
RoHS Compliant Yes
Terminations PCPins PCPins
Mounting PC Pins Through Hole
Diameter / Length 23 mm (0.9055 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Federal Signal Corporation - Industrial Signaling and Systems
View Details
Schaltbau JA224B - Multi-tone buzzer for up to 9 different warning tones -  - Schaltbau GmbH
Specs
Features EN 50121-3-2, EN 50128, EN 50155
Sound Pressure Level 80 to 100 dB
Voltage 24 to 110 volts
View Details
Piezo Buzzers - 7800715P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
RoHS Compliant Yes
Shape Round
View Details
Alarms, Buzzers, and Sirens - 458-MSS5PH-ND - DigiKey
Mallory Sonalert Products, Inc.
Specs
Terminations PCPins
Mounting Through Hole
Tone Noncontinuous
View Details