Series: Indicators-Piezo-Spe
Buzzers Indicator, Internally Driven Piezo 50mA 3.9kHz 75dB @ 20V, 30cm Through Hole PC Pins
BUZZER PIEZO 23X23MM TH
| Mallory Sonalert Products, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Audio Transducers and Buzzers | Audio Transducers and Buzzers | Audio Transducers and Buzzers |
| Product Number | MSE28MPS1 | MSE28MPS1-ND | MSE28MPS1 |
| Product Name | Indicators-Piezo-Specialty Sounds | Alarms, Buzzers, and Sirens | Audio Products - Alarms, Buzzers, and Sirens |
| Technology | Piezoelectric | ||
| RoHS Compliant | Yes | ||
| Terminations | PCPins | PCPins | |
| Mounting | PC Pins | Through Hole | |
| Diameter / Length | 23 mm (0.9055 inch) |