Series: Indicators-Piezo Mounting Method: PC Pins Circuitry: Yes Tech Type: Piezo Sound Type: Continuous Attribute 6 name: Freq (Hz) Freq (Hz): 2500.0 Volt Rating: 3 to 20 DC Typical Loudness (dBa): 80 to 100 @ 1 ft (30 cm) Max Current (mA): 20 mA @ 12 Vdc CUL: No Size: 23 x 18 mm Weight: 3.8 g Options: For other options contact factory Min Volt: 3.0 Max Volt: 20.0 Typical dB Min Voltage: 80.0 Typical dB: 100.0 RoHS: Yes Volt Type: DC LED Color:
Buzzers Indicator, Internally Driven Piezo 12V 20mA 2.5kHz 95dB @ 12V, 30cm Through Hole PC Pins
| Mallory Sonalert Products, Inc. | DigiKey | |
|---|---|---|
| Product Category | Audio Transducers and Buzzers | Audio Transducers and Buzzers |
| Product Number | MCP320B2Q | 458-1059-ND |
| Product Name | Indicators-Piezo | Alarms, Buzzers, and Sirens |
| Technology | Piezoelectric | |
| RoHS Compliant | Yes | |
| Terminations | PCPins | PCPins |
| Mounting | PC Pins | Through Hole |
| Diameter / Length | 23 mm (0.9055 inch) |