Series: Indicators-Piezo Mounting Method: PC Pins Circuitry: Yes Tech Type: Piezo Sound Type: Continuous Attribute 6 name: Freq (Hz) Freq (Hz): 2800.0 Volt Rating: 1.5 to 6 DC Typical Loudness (dBa): 88 to 101 @ 1 ft (30 cm) Max Current (mA): 130 mA @ 6 Vdc CUL: No Size: 26 x 22 mm Weight: 10 g Options: For other options contact factory Min Volt: 1.5 Max Volt: 6.0 Typical dB Min Voltage: 88.0 Typical dB: 101.0 RoHS: Yes Volt Type: DC LED Color:
Buzzers Indicator, Internally Driven Piezo 6V 130mA 2.8kHz 105dB @ 6V, 10cm Through Hole PC Pins
Manufacturer: Mallory Sonalert Products Inc.
Win Source Part Number: 880970-MAS803Q
Series: MAS
Operating Temperature Range: -20°C ~ 90°C
Features: Buzzers Indicator, Internally Driven Piezo 6 V 130mA 2.8kHz 105dB @ 6V, 10cm Through Hole PC Pins
Package: Bulk
Mounting: Through Hole
Categories: Audio Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8531.80.9041
Other Part Number: MAS803Q-ND, 458-1257
| Mallory Sonalert Products, Inc. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Audio Transducers and Buzzers | Audio Transducers and Buzzers | Audio Transducers and Buzzers |
| Product Number | MAS803Q | 458-1257-ND | MAS803Q |
| Product Name | Indicators-Piezo | Alarms, Buzzers, and Sirens | Alarms, Buzzers, and Sirens - MAS803Q |
| Technology | Piezoelectric | ||
| RoHS Compliant | Yes | ||
| Terminations | PCPins | PCPins | |
| Mounting | PC Pins | Through Hole | |
| Diameter / Length | 26 mm (1.02 inch) |