Mallory Sonalert Products, Inc. Indicators-Piezo MAS800Q

Description
Series: Indicators-Piezo Mounting Method: PC Pins Circuitry: Yes Tech Type: Piezo Sound Type: Continuous Attribute 6 name: Freq (Hz) Freq (Hz): 2800.0 Volt Rating: 9 to 12 DC Typical Loudness (dBa): 93 to 94 @ 1 ft (30 cm) Max Current (mA): 50 mA @ 12 Vdc CUL: No Size: 26 x 22 mm Weight: 10 g Options: For other options contact factory Min Volt: 9.0 Max Volt: 12.0 Typical dB Min Voltage: 93.0 Typical dB: 94.0 RoHS: Yes Volt Type: DC LED Color:
Request a Quote Datasheet
Description
Series: Indicators-Piezo Mounting Method: PC Pins Circuitry: Yes Tech Type: Piezo Sound Type: Continuous Attribute 6 name: Freq (Hz) Freq (Hz): 2800.0 Volt Rating: 9 to 12 DC Typical Loudness (dBa): 93 to 94 @ 1 ft (30 cm) Max Current (mA): 50 mA @ 12 Vdc CUL: No Size: 26 x 22 mm Weight: 10 g Options: For other options contact factory Min Volt: 9.0 Max Volt: 12.0 Typical dB Min Voltage: 93.0 Typical dB: 94.0 RoHS: Yes Volt Type: DC LED Color:
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicators-Piezo - MAS800Q - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
Indicators-Piezo
MAS800Q
Indicators-Piezo MAS800Q
Series: Indicators-Piezo Mounting Method: PC Pins Circuitry: Yes Tech Type: Piezo Sound Type: Continuous Attribute 6 name: Freq (Hz) Freq (Hz): 2800.0 Volt Rating: 9 to 12 DC Typical Loudness (dBa): 93 to 94 @ 1 ft (30 cm) Max Current (mA): 50 mA @ 12 Vdc CUL: No Size: 26 x 22 mm Weight: 10 g Options: For other options contact factory Min Volt: 9.0 Max Volt: 12.0 Typical dB Min Voltage: 93.0 Typical dB: 94.0 RoHS: Yes Volt Type: DC LED Color:

Series: Indicators-Piezo Mounting Method: PC Pins Circuitry: Yes Tech Type: Piezo Sound Type: Continuous Attribute 6 name: Freq (Hz) Freq (Hz): 2800.0 Volt Rating: 9 to 12 DC Typical Loudness (dBa): 93 to 94 @ 1 ft (30 cm) Max Current (mA): 50 mA @ 12 Vdc CUL: No Size: 26 x 22 mm Weight: 10 g Options: For other options contact factory Min Volt: 9.0 Max Volt: 12.0 Typical dB Min Voltage: 93.0 Typical dB: 94.0 RoHS: Yes Volt Type: DC LED Color:

Supplier's Site Datasheet
Alarms, Buzzers, and Sirens - 458-1086-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
458-1086-ND
Alarms, Buzzers, and Sirens 458-1086-ND
Buzzers Indicator, Internally Driven Piezo 12V 50mA 2.7kHz 103dB @ 12V, 10cm Through Hole PC Pins

Buzzers Indicator, Internally Driven Piezo 12V 50mA 2.7kHz 103dB @ 12V, 10cm Through Hole PC Pins

Buy Now Datasheet

Technical Specifications

  Mallory Sonalert Products, Inc. DigiKey
Product Category Audio Transducers and Buzzers Audio Transducers and Buzzers
Product Number MAS800Q 458-1086-ND
Product Name Indicators-Piezo Alarms, Buzzers, and Sirens
Technology Piezoelectric
RoHS Compliant Yes
Terminations PCPins PCPins
Mounting PC Pins Through Hole
Diameter / Length 26 mm (1.02 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Piezo Buzzers - 238022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Tone Continuous
View Details
Schaltbau JA224B - Multi-tone buzzer for up to 9 different warning tones -  - Schaltbau GmbH
Specs
Features EN 50121-3-2, EN 50128, EN 50155
Sound Pressure Level 80 to 100 dB
Voltage 24 to 110 volts
View Details
Buzzer/Horn/Alarm - 10687286 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Technology Piezoelectric
View Details
Alarms, Buzzers, and Sirens - 458-MSS5ELMSP-ND - DigiKey
Mallory Sonalert Products, Inc.
Specs
Terminations PCPins
Mounting Through Hole
Tone Noncontinuous
View Details