Buzzers Indicator, Internally Driven Piezo 42 ~ 61mA 2.9kHz 82dB @ 60V, 61cm Panel Mount Screw Terminals
| DigiKey | |
|---|---|
| Product Category | Audio Transducers and Buzzers |
| Product Number | LSC250NR-ND |
| Product Name | Alarms, Buzzers, and Sirens |
| Shape | Round |
| Terminations | Screw Terminals |
| Mounting | Panel |
| Tone | Noncontinuous |
| Frequency | 2900 Hz |