Mallory Sonalert Products, Inc. Transducers-External Drive-Electromagnetic AST7525MAQ

Description
Series: Transducers-External Drive-Electromagneti c Mounting Method: SMT Circuitry: No Tech Type: Electromagnetic Freq (Hz): 2700.0 Volt Rating: 2.5 to 4.5 AC (Vp-p) Typical Loudness (dBa): 85 to 85 @ 10 cm Max Current (mA): 100 mA Size: 7.5 x 7.5 x 2.5 mm Weight: 2.0 g Attribute 11 name: Options Options: For other options contact factory Min Volt: 2.5 Max Volt: 4.5 Typical dB Min Voltage: 85.0 Typical dB: 85.0 RoHS: Yes Volt Type: AC (Vp-p) CUL Approved: No Impedance (Ohms): RoHS: Yes
Request a Quote Datasheet
Description
Series: Transducers-External Drive-Electromagneti c Mounting Method: SMT Circuitry: No Tech Type: Electromagnetic Freq (Hz): 2700.0 Volt Rating: 2.5 to 4.5 AC (Vp-p) Typical Loudness (dBa): 85 to 85 @ 10 cm Max Current (mA): 100 mA Size: 7.5 x 7.5 x 2.5 mm Weight: 2.0 g Attribute 11 name: Options Options: For other options contact factory Min Volt: 2.5 Max Volt: 4.5 Typical dB Min Voltage: 85.0 Typical dB: 85.0 RoHS: Yes Volt Type: AC (Vp-p) CUL Approved: No Impedance (Ohms): RoHS: Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transducers-External Drive-Electromagnetic - AST7525MAQ - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
Transducers-External Drive-Electromagnetic
AST7525MAQ
Transducers-External Drive-Electromagnetic AST7525MAQ
Series: Transducers-External Drive-Electromagneti c Mounting Method: SMT Circuitry: No Tech Type: Electromagnetic Freq (Hz): 2700.0 Volt Rating: 2.5 to 4.5 AC (Vp-p) Typical Loudness (dBa): 85 to 85 @ 10 cm Max Current (mA): 100 mA Size: 7.5 x 7.5 x 2.5 mm Weight: 2.0 g Attribute 11 name: Options Options: For other options contact factory Min Volt: 2.5 Max Volt: 4.5 Typical dB Min Voltage: 85.0 Typical dB: 85.0 RoHS: Yes Volt Type: AC (Vp-p) CUL Approved: No Impedance (Ohms): RoHS: Yes

Series: Transducers-External Drive-Electromagnetic Mounting Method: SMT Circuitry: No Tech Type: Electromagnetic Freq (Hz): 2700.0 Volt Rating: 2.5 to 4.5 AC (Vp-p) Typical Loudness (dBa): 85 to 85 @ 10 cm Max Current (mA): 100 mA Size: 7.5 x 7.5 x 2.5 mm Weight: 2.0 g Attribute 11 name: Options Options: For other options contact factory Min Volt: 2.5 Max Volt: 4.5 Typical dB Min Voltage: 85.0 Typical dB: 85.0 RoHS: Yes Volt Type: AC (Vp-p) CUL Approved: No Impedance (Ohms): RoHS: Yes

Supplier's Site Datasheet
Alarms, Buzzers, and Sirens - AST7525MAQ-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
AST7525MAQ-ND
Alarms, Buzzers, and Sirens AST7525MAQ-ND
Buzzers Transducer, Externally Driven Magnetic 3.6V 100mA 2.7kHz 85dB @ 3.6V, 10cm Surface Mount Solder Pads

Buzzers Transducer, Externally Driven Magnetic 3.6V 100mA 2.7kHz 85dB @ 3.6V, 10cm Surface Mount Solder Pads

Buy Now Datasheet

Technical Specifications

  Mallory Sonalert Products, Inc. DigiKey
Product Category Audio Transducers and Buzzers Audio Transducers and Buzzers
Product Number AST7525MAQ AST7525MAQ-ND
Product Name Transducers-External Drive-Electromagnetic Alarms, Buzzers, and Sirens
Technology Electromagnetic
RoHS Compliant Yes
Terminations None Solder Tabs
Mounting Surface; SMT Surface
Diameter / Length 7.5 mm (0.2953 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 8800127 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Piezo Buzzers - 7542056P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Tone Noncontinuous
Sound Pressure Level 78 dB
View Details
Alarms, Buzzers, and Sirens - M2BJ-BH06D-ND - DigiKey
Specs
RoHS Compliant Yes
Terminations Connector
Mounting Panel
View Details