Mallory Sonalert Products, Inc. Transducers-External Drive-Electromagnetic AST612TRQ

Description
Series: Transducers-External Drive-Electromagneti c Mounting Method: SMT Circuitry: No Tech Type: Electromagnetic Freq (Hz): 2400.0 Volt Rating: 8 to 16 AC (Vp-p) Typical Loudness (dBa): 87 to 87 @ 10 cm Max Current (mA): 50 mA Size: 12 x 12 x 7.5 mm Weight: 2.6 g Attribute 11 name: Options Options: For other options contact factory Min Volt: 8.0 Max Volt: 16.0 Typical dB Min Voltage: 87.0 Typical dB: 87.0 RoHS: Yes Volt Type: AC (Vp-p) CUL Approved: No Impedance (Ohms): RoHS: Yes
Request a Quote Datasheet
Description
Series: Transducers-External Drive-Electromagneti c Mounting Method: SMT Circuitry: No Tech Type: Electromagnetic Freq (Hz): 2400.0 Volt Rating: 8 to 16 AC (Vp-p) Typical Loudness (dBa): 87 to 87 @ 10 cm Max Current (mA): 50 mA Size: 12 x 12 x 7.5 mm Weight: 2.6 g Attribute 11 name: Options Options: For other options contact factory Min Volt: 8.0 Max Volt: 16.0 Typical dB Min Voltage: 87.0 Typical dB: 87.0 RoHS: Yes Volt Type: AC (Vp-p) CUL Approved: No Impedance (Ohms): RoHS: Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transducers-External Drive-Electromagnetic - AST612TRQ - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
Transducers-External Drive-Electromagnetic
AST612TRQ
Transducers-External Drive-Electromagnetic AST612TRQ
Series: Transducers-External Drive-Electromagneti c Mounting Method: SMT Circuitry: No Tech Type: Electromagnetic Freq (Hz): 2400.0 Volt Rating: 8 to 16 AC (Vp-p) Typical Loudness (dBa): 87 to 87 @ 10 cm Max Current (mA): 50 mA Size: 12 x 12 x 7.5 mm Weight: 2.6 g Attribute 11 name: Options Options: For other options contact factory Min Volt: 8.0 Max Volt: 16.0 Typical dB Min Voltage: 87.0 Typical dB: 87.0 RoHS: Yes Volt Type: AC (Vp-p) CUL Approved: No Impedance (Ohms): RoHS: Yes

Series: Transducers-External Drive-Electromagnetic Mounting Method: SMT Circuitry: No Tech Type: Electromagnetic Freq (Hz): 2400.0 Volt Rating: 8 to 16 AC (Vp-p) Typical Loudness (dBa): 87 to 87 @ 10 cm Max Current (mA): 50 mA Size: 12 x 12 x 7.5 mm Weight: 2.6 g Attribute 11 name: Options Options: For other options contact factory Min Volt: 8.0 Max Volt: 16.0 Typical dB Min Voltage: 87.0 Typical dB: 87.0 RoHS: Yes Volt Type: AC (Vp-p) CUL Approved: No Impedance (Ohms): RoHS: Yes

Supplier's Site Datasheet
Alarms, Buzzers, and Sirens - AST612TRQ-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
AST612TRQ-ND
Alarms, Buzzers, and Sirens AST612TRQ-ND
Buzzers Transducer, Externally Driven Magnetic 12V 50mA 2.4kHz 87dB @ 12V, 10cm Surface Mount Solder Pads

Buzzers Transducer, Externally Driven Magnetic 12V 50mA 2.4kHz 87dB @ 12V, 10cm Surface Mount Solder Pads

Buy Now Datasheet

Technical Specifications

  Mallory Sonalert Products, Inc. DigiKey
Product Category Audio Transducers and Buzzers Audio Transducers and Buzzers
Product Number AST612TRQ AST612TRQ-ND
Product Name Transducers-External Drive-Electromagnetic Alarms, Buzzers, and Sirens
Technology Electromagnetic
RoHS Compliant Yes
Terminations None Solder Tabs
Mounting Surface; SMT Surface
Diameter / Length 12 mm (0.4724 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 427566 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Schaltbau JA222 - Electronic buzzer / Audible signaling device -  - Schaltbau GmbH
Specs
Features EN 50155
Sound Pressure Level 86 to 110 dB
Voltage 24 to 110 volts
View Details
Piezo Buzzers - 7716907 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Shape Round
Diameter / Length 42.5 mm (1.67 inch)
View Details
Transducers-External Drive-Piezo - AST1341MCQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Technology Piezoelectric
RoHS Compliant Yes
Terminations None
View Details
2 suppliers