BUZZER MAGNETIC 5V 0.5X 0.43SMD
ELECTROMAGNETIC 3-7 AC VPP 89DB
ELECTROMAGNETIC 3-7 AC VPP 89DB
| DigiKey | |
|---|---|
| Product Category | Audio Transducers and Buzzers |
| Product Number | 458-AST1427M-05TRQTR-ND |
| Product Name | Alarms, Buzzers, and Sirens |
| Terminations | Solder Tabs |
| Mounting | Surface |
| Frequency | 2731 Hz |
| Sound Pressure Level | 89 dB |