Series: Transducers-External
Buzzers Transducer, Externally Driven Piezo 5V 8mA 4.1kHz 90dB @ 5V, 10cm Surface Mount Solder Pads
Buzzers Transducer, Externally Driven Piezo 5V 8mA 4.1kHz 90dB @ 5V, 10cm Surface Mount Solder Pads
Buzzers Transducer, Externally Driven Piezo 5V 8mA 4.1kHz 90dB @ 5V, 10cm Surface Mount Solder Pads
| Mallory Sonalert Products, Inc. | DigiKey | |
|---|---|---|
| Product Category | Audio Transducers and Buzzers | Audio Transducers and Buzzers |
| Product Number | AST1341MCTRQ | 458-AST1341MCTRQCT-ND |
| Product Name | Transducers-External Drive-Piezo | Alarms, Buzzers, and Sirens |
| Technology | Piezoelectric | |
| RoHS Compliant | Yes | |
| Terminations | None | Solder Tabs |
| Mounting | Surface; SMT | Surface |
| Diameter / Length | 13 mm (0.5118 inch) |