Mallory Sonalert Products, Inc. Transducers-External Drive-Piezo AST100TRQ

Description
Series: Transducers-External Drive-Piezo Mounting Method: SMT Circuitry: No Tech Type: Piezo-External Drive Freq (Hz): 4000.0 Volt Rating: 1 to 15 AC (Vp-p) Typical Loudness (dBa): 80 to 80 @ 10 cm Max Current (mA): 1.5 mA @ 5Vpp Size: 17 x 5 mm Weight: 1.4 g Attribute 11 name: Options Options: For other options contact factory Min Volt: 1.0 Max Volt: 15.0 Typical dB Min Voltage: 80.0 Typical dB: 80.0 RoHS: Yes Volt Type: AC (Vp-p) CUL Approved: No Impedance (Ohms): RoHS: Yes
Request a Quote Datasheet
Description
Series: Transducers-External Drive-Piezo Mounting Method: SMT Circuitry: No Tech Type: Piezo-External Drive Freq (Hz): 4000.0 Volt Rating: 1 to 15 AC (Vp-p) Typical Loudness (dBa): 80 to 80 @ 10 cm Max Current (mA): 1.5 mA @ 5Vpp Size: 17 x 5 mm Weight: 1.4 g Attribute 11 name: Options Options: For other options contact factory Min Volt: 1.0 Max Volt: 15.0 Typical dB Min Voltage: 80.0 Typical dB: 80.0 RoHS: Yes Volt Type: AC (Vp-p) CUL Approved: No Impedance (Ohms): RoHS: Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transducers-External Drive-Piezo - AST100TRQ - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
Transducers-External Drive-Piezo
AST100TRQ
Transducers-External Drive-Piezo AST100TRQ
Series: Transducers-External Drive-Piezo Mounting Method: SMT Circuitry: No Tech Type: Piezo-External Drive Freq (Hz): 4000.0 Volt Rating: 1 to 15 AC (Vp-p) Typical Loudness (dBa): 80 to 80 @ 10 cm Max Current (mA): 1.5 mA @ 5Vpp Size: 17 x 5 mm Weight: 1.4 g Attribute 11 name: Options Options: For other options contact factory Min Volt: 1.0 Max Volt: 15.0 Typical dB Min Voltage: 80.0 Typical dB: 80.0 RoHS: Yes Volt Type: AC (Vp-p) CUL Approved: No Impedance (Ohms): RoHS: Yes

Series: Transducers-External Drive-Piezo Mounting Method: SMT Circuitry: No Tech Type: Piezo-External Drive Freq (Hz): 4000.0 Volt Rating: 1 to 15 AC (Vp-p) Typical Loudness (dBa): 80 to 80 @ 10 cm Max Current (mA): 1.5 mA @ 5Vpp Size: 17 x 5 mm Weight: 1.4 g Attribute 11 name: Options Options: For other options contact factory Min Volt: 1.0 Max Volt: 15.0 Typical dB Min Voltage: 80.0 Typical dB: 80.0 RoHS: Yes Volt Type: AC (Vp-p) CUL Approved: No Impedance (Ohms): RoHS: Yes

Supplier's Site Datasheet
Alarms, Buzzers, and Sirens - AST100TRQ-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
AST100TRQ-ND
Alarms, Buzzers, and Sirens AST100TRQ-ND
Buzzers Transducer, Externally Driven Piezo 5V 1.5mA 4kHz 80dB @ 5V, 10cm Surface Mount Solder Pads

Buzzers Transducer, Externally Driven Piezo 5V 1.5mA 4kHz 80dB @ 5V, 10cm Surface Mount Solder Pads

Buy Now Datasheet

Technical Specifications

  Mallory Sonalert Products, Inc. DigiKey
Product Category Audio Transducers and Buzzers Audio Transducers and Buzzers
Product Number AST100TRQ AST100TRQ-ND
Product Name Transducers-External Drive-Piezo Alarms, Buzzers, and Sirens
Technology Piezoelectric
RoHS Compliant Yes
Terminations None Solder Tabs
Mounting Surface; SMT Surface
Diameter / Length 17 mm (0.6693 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Piezo Buzzers - 237962P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Shape Round
Diameter / Length 35.5 mm (1.4 inch)
View Details
Schaltbau JA226B - Multi-tone buzzer for up to 10 different warning tones -  - Schaltbau GmbH
Specs
Features EN 50121-3-2, EN 50128, EN 50155
Sound Pressure Level 80 to 100 dB
Voltage 24 volts
View Details
Buzzer/Horn/Alarm - 15032043 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Alarms, Buzzers, and Sirens - Z2747-ND - DigiKey
OMRON Automation and Safety
Specs
Terminations Connector
Mounting Panel
Tone Noncontinuous
View Details
3 suppliers