Mallory Sonalert Products, Inc. Transducers-External Drive-Piezo AST100Q

Description
Series: Transducers-External Drive-Piezo Mounting Method: SMT Circuitry: No Tech Type: Piezo-External Drive Freq (Hz): 4000.0 Volt Rating: 1 to 15 AC (Vp-p) Typical Loudness (dBa): 80 to 80 @ 10 cm Max Current (mA): 1.5 mA @ 5Vpp Size: 17 x 5 mm Weight: 1.4 g Attribute 11 name: Options Options: For other options contact factory Min Volt: 1.0 Max Volt: 15.0 Typical dB Min Voltage: 80.0 Typical dB: 80.0 RoHS: Yes Volt Type: AC (Vp-p) CUL Approved: No Impedance (Ohms): RoHS: Yes
Request a Quote Datasheet
Description
Series: Transducers-External Drive-Piezo Mounting Method: SMT Circuitry: No Tech Type: Piezo-External Drive Freq (Hz): 4000.0 Volt Rating: 1 to 15 AC (Vp-p) Typical Loudness (dBa): 80 to 80 @ 10 cm Max Current (mA): 1.5 mA @ 5Vpp Size: 17 x 5 mm Weight: 1.4 g Attribute 11 name: Options Options: For other options contact factory Min Volt: 1.0 Max Volt: 15.0 Typical dB Min Voltage: 80.0 Typical dB: 80.0 RoHS: Yes Volt Type: AC (Vp-p) CUL Approved: No Impedance (Ohms): RoHS: Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transducers-External Drive-Piezo - AST100Q - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
Transducers-External Drive-Piezo
AST100Q
Transducers-External Drive-Piezo AST100Q
Series: Transducers-External Drive-Piezo Mounting Method: SMT Circuitry: No Tech Type: Piezo-External Drive Freq (Hz): 4000.0 Volt Rating: 1 to 15 AC (Vp-p) Typical Loudness (dBa): 80 to 80 @ 10 cm Max Current (mA): 1.5 mA @ 5Vpp Size: 17 x 5 mm Weight: 1.4 g Attribute 11 name: Options Options: For other options contact factory Min Volt: 1.0 Max Volt: 15.0 Typical dB Min Voltage: 80.0 Typical dB: 80.0 RoHS: Yes Volt Type: AC (Vp-p) CUL Approved: No Impedance (Ohms): RoHS: Yes

Series: Transducers-External Drive-Piezo Mounting Method: SMT Circuitry: No Tech Type: Piezo-External Drive Freq (Hz): 4000.0 Volt Rating: 1 to 15 AC (Vp-p) Typical Loudness (dBa): 80 to 80 @ 10 cm Max Current (mA): 1.5 mA @ 5Vpp Size: 17 x 5 mm Weight: 1.4 g Attribute 11 name: Options Options: For other options contact factory Min Volt: 1.0 Max Volt: 15.0 Typical dB Min Voltage: 80.0 Typical dB: 80.0 RoHS: Yes Volt Type: AC (Vp-p) CUL Approved: No Impedance (Ohms): RoHS: Yes

Supplier's Site Datasheet
Alarms, Buzzers, and Sirens - 458-1051-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
458-1051-ND
Alarms, Buzzers, and Sirens 458-1051-ND
Buzzers Transducer, Externally Driven Piezo 5V 1.5mA 4kHz 80dB @ 5V, 10cm Surface Mount Solder Pads

Buzzers Transducer, Externally Driven Piezo 5V 1.5mA 4kHz 80dB @ 5V, 10cm Surface Mount Solder Pads

Buy Now Datasheet
Alarms, Buzzers, and Sirens - AST100Q - AST100Q - Win Source Electronics
Laguna Hills, CA, United States
Alarms, Buzzers, and Sirens - AST100Q
AST100Q
Alarms, Buzzers, and Sirens - AST100Q AST100Q
Manufacturer: Mallory Sonalert Products Inc. Win Source Part Number: 795495-AST100Q Series: AST Packaging: Tube Operating Temperature Range: -20°C ~ 70°C Termination: Solder Pads Mounting: SMD Technology: Piezo Frequency: 4kHz Input Type: peak-peak Signal Operating Mode: Single Tone Family Name: AST100Q Voltage Range: 1 ~ 15V Port Location: Top Driver Circuitry: Transducer, Externally Driven Categories: Audio Products Dimension: 0.669" Dia (17.00mm) Operating Supply Current: 1.5mA Sound Pressure Level (SPL): 80dB @ 5V, 10cm Height - Seated (Maximum): 0.205" (5.20mm) Voltage Rating DC: 5V Introduction Date: August 23, 2006 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Mallory Sonalert Products Inc.
Win Source Part Number: 795495-AST100Q
Series: AST
Packaging: Tube
Operating Temperature Range: -20°C ~ 70°C
Termination: Solder Pads
Mounting: SMD
Technology: Piezo
Frequency: 4kHz
Input Type: peak-peak Signal
Operating Mode: Single Tone
Family Name: AST100Q
Voltage Range: 1 ~ 15V
Port Location: Top
Driver Circuitry: Transducer, Externally Driven
Categories: Audio Products
Dimension: 0.669" Dia (17.00mm)
Operating Supply Current: 1.5mA
Sound Pressure Level (SPL): 80dB @ 5V, 10cm
Height - Seated (Maximum): 0.205" (5.20mm)
Voltage Rating DC: 5V
Introduction Date: August 23, 2006
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Audio Products - Alarms, Buzzers, and Sirens - AST100Q - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Audio Products - Alarms, Buzzers, and Sirens
AST100Q
Audio Products - Alarms, Buzzers, and Sirens AST100Q
BUZZER PIEZO 5V 17MM SMD

BUZZER PIEZO 5V 17MM SMD

Supplier's Site

Technical Specifications

  Mallory Sonalert Products, Inc. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Transducers and Buzzers Audio Transducers and Buzzers Audio Transducers and Buzzers Audio Transducers and Buzzers
Product Number AST100Q 458-1051-ND AST100Q AST100Q
Product Name Transducers-External Drive-Piezo Alarms, Buzzers, and Sirens Alarms, Buzzers, and Sirens - AST100Q Audio Products - Alarms, Buzzers, and Sirens
Technology Piezoelectric
RoHS Compliant Yes
Terminations None Solder Tabs
Mounting Surface; SMT Surface
Diameter / Length 17 mm (0.6693 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Schaltbau JA222 - Electronic buzzer / Audible signaling device -  - Schaltbau GmbH
Specs
Features EN 50155
Sound Pressure Level 86 to 110 dB
Voltage 24 to 110 volts
View Details
Buzzer/Horn/Alarm - 15039583 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Piezo Buzzers - 7542021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Shape Round
Diameter / Length 9 mm (0.3543 inch)
View Details
Alarms, Buzzers, and Sirens - Z2745-ND - DigiKey
OMRON Automation and Safety
Specs
Terminations Connector
Mounting Panel
Tone Noncontinuous
View Details