Mallory Sonalert Products, Inc. Transducers-External Drive-Piezo AST0940MCQ

Description
Series: Transducers-External Drive-Piezo Mounting Method: SMT Circuitry: No Tech Type: Piezo-External Drive Freq (Hz): 4000.0 Volt Rating: 1 to 25 AC (Vp-p) Typical Loudness (dBa): 70 to 78 @ 10 cm Max Current (mA): 5 mA Size: 9 x 9 x 1.9 mm Weight: 0.2 g Attribute 11 name: Options Options: For other options contact factory Min Volt: 1.0 Max Volt: 25.0 Typical dB Min Voltage: 70.0 Typical dB: 78.0 RoHS: Yes Volt Type: AC (Vp-p) CUL Approved: No Impedance (Ohms): RoHS: Yes
Request a Quote Datasheet
Description
Series: Transducers-External Drive-Piezo Mounting Method: SMT Circuitry: No Tech Type: Piezo-External Drive Freq (Hz): 4000.0 Volt Rating: 1 to 25 AC (Vp-p) Typical Loudness (dBa): 70 to 78 @ 10 cm Max Current (mA): 5 mA Size: 9 x 9 x 1.9 mm Weight: 0.2 g Attribute 11 name: Options Options: For other options contact factory Min Volt: 1.0 Max Volt: 25.0 Typical dB Min Voltage: 70.0 Typical dB: 78.0 RoHS: Yes Volt Type: AC (Vp-p) CUL Approved: No Impedance (Ohms): RoHS: Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transducers-External Drive-Piezo - AST0940MCQ - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
Transducers-External Drive-Piezo
AST0940MCQ
Transducers-External Drive-Piezo AST0940MCQ
Series: Transducers-External Drive-Piezo Mounting Method: SMT Circuitry: No Tech Type: Piezo-External Drive Freq (Hz): 4000.0 Volt Rating: 1 to 25 AC (Vp-p) Typical Loudness (dBa): 70 to 78 @ 10 cm Max Current (mA): 5 mA Size: 9 x 9 x 1.9 mm Weight: 0.2 g Attribute 11 name: Options Options: For other options contact factory Min Volt: 1.0 Max Volt: 25.0 Typical dB Min Voltage: 70.0 Typical dB: 78.0 RoHS: Yes Volt Type: AC (Vp-p) CUL Approved: No Impedance (Ohms): RoHS: Yes

Series: Transducers-External Drive-Piezo Mounting Method: SMT Circuitry: No Tech Type: Piezo-External Drive Freq (Hz): 4000.0 Volt Rating: 1 to 25 AC (Vp-p) Typical Loudness (dBa): 70 to 78 @ 10 cm Max Current (mA): 5 mA Size: 9 x 9 x 1.9 mm Weight: 0.2 g Attribute 11 name: Options Options: For other options contact factory Min Volt: 1.0 Max Volt: 25.0 Typical dB Min Voltage: 70.0 Typical dB: 78.0 RoHS: Yes Volt Type: AC (Vp-p) CUL Approved: No Impedance (Ohms): RoHS: Yes

Supplier's Site Datasheet
Alarms, Buzzers, and Sirens - 458-AST0940MCQ-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
458-AST0940MCQ-ND
Alarms, Buzzers, and Sirens 458-AST0940MCQ-ND
Buzzers Transducer, Externally Driven Piezo 3V 5mA 4kHz 78dB @ 12V, 10cm Surface Mount Solder Pads

Buzzers Transducer, Externally Driven Piezo 3V 5mA 4kHz 78dB @ 12V, 10cm Surface Mount Solder Pads

Buy Now Datasheet

Technical Specifications

  Mallory Sonalert Products, Inc. DigiKey
Product Category Audio Transducers and Buzzers Audio Transducers and Buzzers
Product Number AST0940MCQ 458-AST0940MCQ-ND
Product Name Transducers-External Drive-Piezo Alarms, Buzzers, and Sirens
Technology Piezoelectric
RoHS Compliant Yes
Terminations None Solder Tabs
Mounting Surface; SMT Surface
Diameter / Length 9 mm (0.3543 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Schaltbau JA222 - Electronic buzzer / Audible signaling device -  - Schaltbau GmbH
Specs
Features EN 50155
Sound Pressure Level 86 to 110 dB
Voltage 24 to 110 volts
View Details
Buzzer/Horn/Alarm - 15025874 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Piezo Buzzers - 5358275 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Shape Round
Diameter / Length 32 mm (1.26 inch)
View Details
Transducers-External Drive-Electromagnetic - PB-0927P-05Q - Mallory Sonalert Products, Inc.
Specs
Technology Electromagnetic
RoHS Compliant Yes
Terminations PCPins
View Details
2 suppliers