Series: Transducers-External
Buzzers Transducer, Externally Driven Piezo 3V 6mA 6kHz 74dB @ 12V, 10cm Surface Mount Solder Pads
Buzzers Transducer, Externally Driven Piezo 3V 6mA 6kHz 74dB @ 12V, 10cm Surface Mount Solder Pads
Buzzers Transducer, Externally Driven Piezo 3V 6mA 6kHz 74dB @ 12V, 10cm Surface Mount Solder Pads
| Mallory Sonalert Products, Inc. | DigiKey | |
|---|---|---|
| Product Category | Audio Transducers and Buzzers | Audio Transducers and Buzzers |
| Product Number | AST0760MCTRQ | 458-AST0760MCTRQCT-ND |
| Product Name | Transducers-External Drive-Piezo | Alarms, Buzzers, and Sirens |
| Technology | Piezoelectric | |
| RoHS Compliant | Yes | |
| Terminations | None | Solder Tabs |
| Mounting | Surface; SMT | Surface |
| Diameter / Length | 7.5 mm (0.2953 inch) |