Mallory Sonalert Products, Inc. Transducers-External Drive-Piezo AST0760MCQ

Description
Series: Transducers-External Drive-Piezo Mounting Method: SMT Circuitry: No Tech Type: Piezo-External Drive Freq (Hz): 6000.0 Volt Rating: 1 to 25 AC (Vp-p) Typical Loudness (dBa): 65 to 74 @ 10 cm Max Current (mA): 6 mA Size: 7.5 x 7.5 x 2 mm Weight: 0.2 g Attribute 11 name: Options Options: For other options contact factory Min Volt: 1.0 Max Volt: 25.0 Typical dB Min Voltage: 65.0 Typical dB: 74.0 RoHS: Yes Volt Type: AC (Vp-p) CUL Approved: No Impedance (Ohms): RoHS: Yes
Request a Quote Datasheet
Description
Series: Transducers-External Drive-Piezo Mounting Method: SMT Circuitry: No Tech Type: Piezo-External Drive Freq (Hz): 6000.0 Volt Rating: 1 to 25 AC (Vp-p) Typical Loudness (dBa): 65 to 74 @ 10 cm Max Current (mA): 6 mA Size: 7.5 x 7.5 x 2 mm Weight: 0.2 g Attribute 11 name: Options Options: For other options contact factory Min Volt: 1.0 Max Volt: 25.0 Typical dB Min Voltage: 65.0 Typical dB: 74.0 RoHS: Yes Volt Type: AC (Vp-p) CUL Approved: No Impedance (Ohms): RoHS: Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transducers-External Drive-Piezo - AST0760MCQ - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
Transducers-External Drive-Piezo
AST0760MCQ
Transducers-External Drive-Piezo AST0760MCQ
Series: Transducers-External Drive-Piezo Mounting Method: SMT Circuitry: No Tech Type: Piezo-External Drive Freq (Hz): 6000.0 Volt Rating: 1 to 25 AC (Vp-p) Typical Loudness (dBa): 65 to 74 @ 10 cm Max Current (mA): 6 mA Size: 7.5 x 7.5 x 2 mm Weight: 0.2 g Attribute 11 name: Options Options: For other options contact factory Min Volt: 1.0 Max Volt: 25.0 Typical dB Min Voltage: 65.0 Typical dB: 74.0 RoHS: Yes Volt Type: AC (Vp-p) CUL Approved: No Impedance (Ohms): RoHS: Yes

Series: Transducers-External Drive-Piezo Mounting Method: SMT Circuitry: No Tech Type: Piezo-External Drive Freq (Hz): 6000.0 Volt Rating: 1 to 25 AC (Vp-p) Typical Loudness (dBa): 65 to 74 @ 10 cm Max Current (mA): 6 mA Size: 7.5 x 7.5 x 2 mm Weight: 0.2 g Attribute 11 name: Options Options: For other options contact factory Min Volt: 1.0 Max Volt: 25.0 Typical dB Min Voltage: 65.0 Typical dB: 74.0 RoHS: Yes Volt Type: AC (Vp-p) CUL Approved: No Impedance (Ohms): RoHS: Yes

Supplier's Site Datasheet
Alarms, Buzzers, and Sirens - 458-AST0760MCQ-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
458-AST0760MCQ-ND
Alarms, Buzzers, and Sirens 458-AST0760MCQ-ND
Buzzers Transducer, Externally Driven Piezo 3V 6mA 6kHz 74dB @ 12V, 10cm Surface Mount Solder Pads

Buzzers Transducer, Externally Driven Piezo 3V 6mA 6kHz 74dB @ 12V, 10cm Surface Mount Solder Pads

Buy Now Datasheet

Technical Specifications

  Mallory Sonalert Products, Inc. DigiKey
Product Category Audio Transducers and Buzzers Audio Transducers and Buzzers
Product Number AST0760MCQ 458-AST0760MCQ-ND
Product Name Transducers-External Drive-Piezo Alarms, Buzzers, and Sirens
Technology Piezoelectric
RoHS Compliant Yes
Terminations None Solder Tabs
Mounting Surface; SMT Surface
Diameter / Length 7.5 mm (0.2953 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Schaltbau JA222 - Electronic buzzer / Audible signaling device -  - Schaltbau GmbH
Specs
Features EN 50155
Sound Pressure Level 86 to 110 dB
Voltage 24 to 110 volts
View Details
Buzzer/Horn/Alarm - 599364 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Piezo Buzzers - 1710861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
RoHS Compliant Yes
Shape Round
View Details
Alarms, Buzzers, and Sirens - M2BJ-B24C-ND - DigiKey
OMRON Automation and Safety
Specs
RoHS Compliant Yes
Terminations Connector
Mounting Panel
View Details