Series: Transducers-External
Buzzers Transducer, Externally Driven Magnetic 3V 110mA 4kHz 75dB @ 3V, 10cm Surface Mount Solder Pads
| Mallory Sonalert Products, Inc. | DigiKey | |
|---|---|---|
| Product Category | Audio Transducers and Buzzers | Audio Transducers and Buzzers |
| Product Number | AST0540MW-03Q | 458-AST0540MW-03Q-ND |
| Product Name | Transducers-External Drive-Electromagnetic | Alarms, Buzzers, and Sirens |
| Technology | Electromagnetic | |
| RoHS Compliant | Yes | |
| Terminations | None | Solder Tabs |
| Mounting | Surface; SMT | Surface |
| Diameter / Length | 5 mm (0.1969 inch) |