Magnus Mobility Systems, Inc. Pillow Block Bearing PPL 204

Description
Jilson Bearing Housings – made of high-grade solid PBT thermoplastic polyester – are the durable, corrosion-resistant replacement for conventional metal housings. These maintenance-free housings have excellent mechanical strength, stiffness and dimensional stability – and they’ll never rust or corrode. Yet they can be cleaned or hosed down with hot water and will operate at temperatures up to 280°F. Compare our smooth surfaces with the rough surfaces on metal housings and you’ll see how those surfaces can harbor dirt, mold or bacteria. There’s no plating or coating to chip or peel and their solid construction means no vulnerable parts to expose. Jilson housings can be supplied with steel or plastic ball bearings, or plastic bushings – they’re available in standard size units which accept standard-size insert ball bearings. Plastic bearings and bushings are self-lubricating and do not require lubricant. Housings can be ordered with or without bushings. Bushings are only available in plastic. Standard housing color is black, but they are also available in white.
Description
Jilson Bearing Housings – made of high-grade solid PBT thermoplastic polyester – are the durable, corrosion-resistant replacement for conventional metal housings. These maintenance-free housings have excellent mechanical strength, stiffness and dimensional stability – and they’ll never rust or corrode. Yet they can be cleaned or hosed down with hot water and will operate at temperatures up to 280°F. Compare our smooth surfaces with the rough surfaces on metal housings and you’ll see how those surfaces can harbor dirt, mold or bacteria. There’s no plating or coating to chip or peel and their solid construction means no vulnerable parts to expose. Jilson housings can be supplied with steel or plastic ball bearings, or plastic bushings – they’re available in standard size units which accept standard-size insert ball bearings. Plastic bearings and bushings are self-lubricating and do not require lubricant. Housings can be ordered with or without bushings. Bushings are only available in plastic. Standard housing color is black, but they are also available in white.

Suppliers

Company
Product
Description
Supplier Links
Pillow Block Bearing - PPL 204 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Pillow Block Bearing
PPL 204
Pillow Block Bearing PPL 204
Jilson Bearing Housings – made of high-grade solid PBT thermoplastic polyester – are the durable, corrosion-resistant replacement for conventional metal housings. These maintenance-free housings have excellent mechanical strength, stiffness and dimensional stability – and they’ll never rust or corrode. Yet they can be cleaned or hosed down with hot water and will operate at temperatures up to 280°F. Compare our smooth surfaces with the rough surfaces on metal housings and you’ll see how those surfaces can harbor dirt, mold or bacteria. There’s no plating or coating to chip or peel and their solid construction means no vulnerable parts to expose. Jilson housings can be supplied with steel or plastic ball bearings, or plastic bushings – they’re available in standard size units which accept standard-size insert ball bearings. Plastic bearings and bushings are self-lubricating and do not require lubricant. Housings can be ordered with or without bushings. Bushings are only available in plastic. Standard housing color is black, but they are also available in white.

Jilson Bearing Housings – made of high-grade solid PBT thermoplastic polyester – are the durable, corrosion-resistant replacement for conventional metal housings. These maintenance-free housings have excellent mechanical strength, stiffness and dimensional stability – and they’ll never rust or corrode. Yet they can be cleaned or hosed down with hot water and will operate at temperatures up to 280°F.

Compare our smooth surfaces with the rough surfaces on metal housings and you’ll see how those surfaces can harbor dirt, mold or bacteria. There’s no plating or coating to chip or peel and their solid construction means no vulnerable parts to expose.

Jilson housings can be supplied with steel or plastic ball bearings, or plastic bushings – they’re available in standard size units which accept standard-size insert ball bearings. Plastic bearings and bushings are self-lubricating and do not require lubricant.

Housings can be ordered with or without bushings. Bushings are only available in plastic.

Standard housing color is black, but they are also available in white.

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Ball Bearings
Product Number PPL 204
Product Name Pillow Block Bearing
Primary Bearing Category Radial Ball Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing (chemical and heat resistance)_PK - TOK America, Inc.
Specs
Material / Plating Plastic
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-5 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 13300 lbs (6032 kg)
View Details
.O550
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details