Magnus Mobility Systems, Inc. Polyurethane Iron Core (PI) PI42-19

Description
General warehouse where high capacity and floor protection are required
Description
General warehouse where high capacity and floor protection are required

Suppliers

Company
Product
Description
Supplier Links
Polyurethane Iron Core (PI) - PI42-19 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Polyurethane Iron Core (PI)
PI42-19
Polyurethane Iron Core (PI) PI42-19
General warehouse where high capacity and floor protection are required

General warehouse where high capacity and floor protection are required

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number PI42-19
Product Name Polyurethane Iron Core (PI)
Wheel Type Poly/Metal
Maximum Load 750 lbs (340 kg)
Wheel Diameter 4 inch (102 mm)
Wheel Width 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2391394 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 662 lbs (300 kg)
Wheel Diameter 2.95 inch (75 mm)
Wheel Width 1.57 inch (40 mm)
View Details
Hardened (R60-62) 52100 Steel #2 Precision Guide Wheel - A 7Q16M2 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 140 lbs (63.72 kg)
Wheel Diameter 1.25 inch (31.8 mm)
View Details
Standard Crane Wheel - WCL-122 - Irwin Car and Equipment
Irwin Car and Equipment
Specs
Wheel Type Flanged
Wheel Diameter 12 inch (305 mm)
Wheel Width 2.5 inch (63.5 mm)
View Details
Single Flanged Wheel (FW) - FTWT-8 - Magnus Mobility Systems, Inc.
Magnus Mobility Systems, Inc.
Specs
Wheel Type Metal; Flanged
Maximum Load 2500 lbs (1134 kg)
Wheel Diameter 7.88 inch (200 mm)
View Details