Magnus Mobility Systems, Inc. Polyurethane Iron Core (PI) PI143R-20

Description
General warehouse where high capacity and floor protection are required
Description
General warehouse where high capacity and floor protection are required

Suppliers

Company
Product
Description
Supplier Links
Polyurethane Iron Core (PI) - PI143R-20 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Polyurethane Iron Core (PI)
PI143R-20
Polyurethane Iron Core (PI) PI143R-20
General warehouse where high capacity and floor protection are required

General warehouse where high capacity and floor protection are required

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number PI143R-20
Product Name Polyurethane Iron Core (PI)
Wheel Type Poly/Metal
Maximum Load 3650 lbs (1655 kg)
Wheel Diameter 14 inch (356 mm)
Wheel Width 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 4208882 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Thermoplastic
Maximum Load 551 lbs (250 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
1.8
Specs
Wheel Type V-grooved
Maximum Load 736 lbs (334 kg)
Wheel Diameter 1.8 inch (45.72 mm)
View Details
Faultless Caster
Specs
Wheel Type Pneumatic
Maximum Load 125 lbs (56.69 kg)
Wheel Diameter 6 inch (152 mm)
View Details
VF/VH Drop Forged Steel V-Groove Wheels -  - Albion Casters and Wheels
Specs
Wheel Type Metal
Maximum Load 6000 to 15000 lbs (2721 to 6803 kg)
Wheel Diameter 6 to 10 inch (152 to 254 mm)
View Details