Magnus Mobility Systems, Inc. Polyurethane Iron Core (PI) PI124R-20

Description
General warehouse where high capacity and floor protection are required
Description
General warehouse where high capacity and floor protection are required

Suppliers

Company
Product
Description
Supplier Links
Polyurethane Iron Core (PI) - PI124R-20 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Polyurethane Iron Core (PI)
PI124R-20
Polyurethane Iron Core (PI) PI124R-20
General warehouse where high capacity and floor protection are required

General warehouse where high capacity and floor protection are required

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number PI124R-20
Product Name Polyurethane Iron Core (PI)
Wheel Type Poly/Metal
Maximum Load 4800 lbs (2177 kg)
Wheel Diameter 12 inch (305 mm)
Wheel Width 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 3021145 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 1323 lbs (600 kg)
Wheel Diameter 6.3 inch (160 mm)
View Details
Size # 2 Economy Series Guide Wheel, 1.31
Specs
Wheel Type V-grooved
Wheel Diameter 1.31 inch (33.27 mm)
Wheel Width 0.3750 inch (9.52 mm)
View Details
Standard Crane Wheel - WC-273 - Irwin Car and Equipment
Irwin Car and Equipment
Specs
Wheel Type Flanged
Wheel Diameter 27 inch (686 mm)
Wheel Width 4.88 inch (124 mm)
View Details
Double Flanged Wheel (FW) - DFTWR-91 - Magnus Mobility Systems, Inc.
Magnus Mobility Systems, Inc.
Specs
Wheel Type Metal; Flanged
Maximum Load 1500 lbs (680 kg)
Wheel Diameter 9 inch (229 mm)
View Details