Magnus Mobility Systems, Inc. Phenolic Wheel (PH) PH35-17

Description
High capacity, floor protection, and extremely low rolling resistance
Description
High capacity, floor protection, and extremely low rolling resistance

Suppliers

Company
Product
Description
Supplier Links
Phenolic Wheel (PH) - PH35-17 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Phenolic Wheel (PH)
PH35-17
Phenolic Wheel (PH) PH35-17
High capacity, floor protection, and extremely low rolling resistance

High capacity, floor protection, and extremely low rolling resistance

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number PH35-17
Product Name Phenolic Wheel (PH)
Wheel Type Phenolic
Maximum Load 300 lbs (136 kg)
Wheel Diameter 3.5 inch (88.9 mm)
Wheel Width 1.25 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 4600389 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 882 lbs (400 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
1.21
Specs
Wheel Type V-grooved
Maximum Load 388 lbs (176 kg)
Wheel Diameter 1.21 inch (30.73 mm)
View Details
Pneumatic Tyre Wheel with Welded Steel Centre - BWG400-4 25.4/76 - Plasticwheels Ltd.
Specs
Wheel Type Pneumatic
Maximum Load 540 lbs (245 kg)
Wheel Diameter 11.81 inch (300 mm)
View Details
Advanced Elastomer Wheel - AE82D-12 - Magnus Mobility Systems, Inc.
Magnus Mobility Systems, Inc.
Specs
Wheel Type Plastic
Maximum Load 1200 lbs (544 kg)
Wheel Diameter 8 inch (203 mm)
View Details