Magnus Mobility Systems, Inc. Phenolic Wheel (PH) PH314R-08

Description
High capacity, floor protection, and extremely low rolling resistance
Description
High capacity, floor protection, and extremely low rolling resistance

Suppliers

Company
Product
Description
Supplier Links
Phenolic Wheel (PH) - PH314R-08 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Phenolic Wheel (PH)
PH314R-08
Phenolic Wheel (PH) PH314R-08
High capacity, floor protection, and extremely low rolling resistance

High capacity, floor protection, and extremely low rolling resistance

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number PH314R-08
Product Name Phenolic Wheel (PH)
Wheel Type Phenolic
Maximum Load 300 lbs (136 kg)
Wheel Diameter 3 inch (76.2 mm)
Wheel Width 1.25 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 8371313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Metal; Aluminium
Maximum Load 551 lbs (250 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
1.21
Specs
Wheel Type V-grooved
Maximum Load 388 lbs (176 kg)
Wheel Diameter 1.21 inch (30.73 mm)
View Details
Polyurethane Iron Core (PI) - PI185-39 - Magnus Mobility Systems, Inc.
Magnus Mobility Systems, Inc.
Specs
Wheel Type Poly/Metal
Maximum Load 8500 lbs (3855 kg)
Wheel Diameter 18 inch (457 mm)
View Details
Standard Crane Wheel - WCL-182 - Irwin Car and Equipment
Irwin Car and Equipment
Specs
Wheel Type Flanged
Wheel Diameter 18 inch (457 mm)
Wheel Width 3 inch (76.2 mm)
View Details