Magnus Mobility Systems, Inc. Polyolefin Wheel (PB/PW) PB82R-12

Description
Doesn't absorb water, blood or animal fats low cost and good load carrying
Description
Doesn't absorb water, blood or animal fats low cost and good load carrying

Suppliers

Company
Product
Description
Supplier Links
Polyolefin Wheel (PB/PW) - PB82R-12 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Polyolefin Wheel (PB/PW)
PB82R-12
Polyolefin Wheel (PB/PW) PB82R-12
Doesn't absorb water, blood or animal fats low cost and good load carrying

Doesn't absorb water, blood or animal fats low cost and good load carrying

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number PB82R-12
Product Name Polyolefin Wheel (PB/PW)
Wheel Type Plastic
Maximum Load 800 lbs (363 kg)
Wheel Diameter 8 inch (203 mm)
Wheel Width 2 inch (50.8 mm)
Hub Length 2.19 inch (55.56 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Studed Guide Wheel, Size 0, 14.8 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M0STA - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 119 to 236 lbs (54.03 to 107 kg)
Wheel Diameter 0.5827 inch (14.8 mm)
View Details
Trolley Wheels - 3021280 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Cast iron
Maximum Load 3308 lbs (1500 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Travel Wheel System - LRS Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; V-grooved; Poly/Metal
Maximum Load 2640 to 14300 lbs (1197 to 6485 kg)
Wheel Diameter 9.84 to 17.7 inch (250 to 450 mm)
View Details
POM Roller -  - BNB INT. Co., Ltd.
BNB INT. Co., Ltd.
Specs
Wheel Type Plastic
Specialty Applications Food Service
Wheel Diameter 0.7480 to 1.18 inch (19 to 30 mm)
View Details