Magnus Mobility Systems, Inc. Polyolefin Wheel (PB/PW) PB61D-12

Description
Doesn't absorb water, blood or animal fats low cost and good load carrying
Description
Doesn't absorb water, blood or animal fats low cost and good load carrying

Suppliers

Company
Product
Description
Supplier Links
Polyolefin Wheel (PB/PW) - PB61D-12 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Polyolefin Wheel (PB/PW)
PB61D-12
Polyolefin Wheel (PB/PW) PB61D-12
Doesn't absorb water, blood or animal fats low cost and good load carrying

Doesn't absorb water, blood or animal fats low cost and good load carrying

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number PB61D-12
Product Name Polyolefin Wheel (PB/PW)
Wheel Type Plastic
Maximum Load 450 lbs (204 kg)
Wheel Diameter 6 inch (152 mm)
Wheel Width 1.5 inch (38.1 mm)
Hub Length 1.62 inch (41.27 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 8371313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Metal; Aluminium
Maximum Load 551 lbs (250 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
1.21
Specs
Wheel Type V-grooved
Maximum Load 388 lbs (176 kg)
Wheel Diameter 1.21 inch (30.73 mm)
View Details
Faultless Caster
Specs
Wheel Type Poly/Plastic; Polyurethane Tred on Polypropylene Core
Maximum Load 1200 lbs (544 kg)
Wheel Diameter 8 inch (203 mm)
View Details
Grey Iron Wheel (GI) - GI52-19 - Magnus Mobility Systems, Inc.
Magnus Mobility Systems, Inc.
Specs
Wheel Type Metal
Maximum Load 1300 lbs (590 kg)
Wheel Diameter 5 inch (127 mm)
View Details