Magnus Mobility Systems, Inc. Mold-On Rubber Wheel MR31-19

Description
Warehouse environments where floor protection is required
Description
Warehouse environments where floor protection is required

Suppliers

Company
Product
Description
Supplier Links
Mold-On Rubber Wheel - MR31-19 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Mold-On Rubber Wheel
MR31-19
Mold-On Rubber Wheel MR31-19
Warehouse environments where floor protection is required

Warehouse environments where floor protection is required

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number MR31-19
Product Name Mold-On Rubber Wheel
Wheel Type Rubber/Metal
Maximum Load 140 lbs (63.49 kg)
Wheel Diameter 3.25 inch (82.55 mm)
Wheel Width 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 3994986 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 2646 lbs (1200 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
2.36
Specs
Wheel Type V-grooved
Maximum Load 1385 lbs (628 kg)
Wheel Diameter 2.36 inch (59.94 mm)
View Details
Faultless Caster
Specs
Wheel Type Solid Rubber
Maximum Load 225 lbs (102 kg)
Wheel Diameter 4 inch (102 mm)
View Details
Single Flanged Wheel (FW) - FTWP-45 - Magnus Mobility Systems, Inc.
Magnus Mobility Systems, Inc.
Specs
Wheel Type Metal; Flanged
Maximum Load 3000 lbs (1361 kg)
Wheel Diameter 4.5 inch (114 mm)
View Details