Magnus Mobility Systems, Inc. Mold-On Rubber Wheel MR143-31

Description
Warehouse environments where floor protection is required
Description
Warehouse environments where floor protection is required

Suppliers

Company
Product
Description
Supplier Links
Mold-On Rubber Wheel - MR143-31 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Mold-On Rubber Wheel
MR143-31
Mold-On Rubber Wheel MR143-31
Warehouse environments where floor protection is required

Warehouse environments where floor protection is required

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number MR143-31
Product Name Mold-On Rubber Wheel
Wheel Type Rubber/Metal
Maximum Load 1280 lbs (580 kg)
Wheel Diameter 14 inch (356 mm)
Wheel Width 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hardened (R60-62) 52100 Steel #2 Precision Guide Wheel - A 7Q16M0 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 27.65 lbs (12.54 kg)
Wheel Diameter 0.5839 inch (14.83 mm)
View Details
Trolley Wheels - 3013784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 1102 lbs (500 kg)
Wheel Diameter 3.23 inch (82 mm)
View Details
Polyurethane Iron Core (PI) - PI63-31 - Magnus Mobility Systems, Inc.
Magnus Mobility Systems, Inc.
Specs
Wheel Type Poly/Metal
Maximum Load 2050 lbs (930 kg)
Wheel Diameter 6 inch (152 mm)
View Details
Guide Wheels - LV-series - LV203 -  - FHD Bearings Co., Ltd.
Specs
Maximum Load 3727 lbs (1690 kg)
View Details