Safety and economically controls motion
| Magnus Mobility Systems, Inc. | |
|---|---|
| Product Category | Gas Springs |
| Product Number | Model 752932 |
| Product Name | 8 x 18 Lift-O-Mat® Gas Spring |
| Dampening Method | Gas |
| Absorption / Damping Action | Compression (optional feature); Extension |
| Stroke | 7.87 inch (200 mm) |
| Compressed Length | 11.22 inch (285 mm) |
| Extended Length | 19.09 inch (485 mm) |