Safety and economically controls motion
| Magnus Mobility Systems, Inc. | |
|---|---|
| Product Category | Gas Springs |
| Product Number | Model 752770 |
| Product Name | 8 x 18 Lift-O-Mat® Gas Spring |
| Dampening Method | Gas |
| Absorption / Damping Action | Compression (optional feature); Extension |
| Stroke | 4.72 inch (120 mm) |
| Compressed Length | 8.07 inch (205 mm) |
| Extended Length | 12.8 inch (325 mm) |