MODEL 732141 -- BLOC-O-LIFT® RIGID LOCKING SPRING
Magnus Mobility Systems, Inc.
Bloc-O-Lift® Rigid Locking Spring
Model 732141
Description
Infinite adjustment of positions
Rigid (positive) or elastic (cushioned) locking
Counter balances forces
-
Magnus Mobility Systems, Inc.
Description
Infinite adjustment of positions
Rigid (positive) or elastic (cushioned) locking
Counter balances forces
Suppliers
Infinite adjustment of positions
Rigid (positive) or elastic (cushioned) locking
Counter balances forces
- Infinite adjustment of positions
- Rigid (positive) or elastic (cushioned) locking
- Counter balances forces
Supplier's Site
Technical Specifications
|
Product Category
|
Gas Springs |
|
Product Number
|
Model 732141 |
|
Product Name
|
Bloc-O-Lift® Rigid Locking Spring |
|
Dampening Method
|
Gas
|
|
Absorption / Damping Action
|
Compression (optional feature); Extension
|
|
Features
|
Locking
|
|
Stroke
|
4.72 inch (120 mm)
|
|
Compressed Length
|
11.85 inch (301 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Dampening Method
Gas
Stroke
1.57 to 19.69 inch (40 to 500 mm)
Maximum Force (P1)
22.48 to 270 lbs (10.2 to 122 kg)
View Details
Dampening Method
Gas
Absorption / Damping Action
Extension
Stroke
0.3937 to 11.81 inch (10 to 300 mm)
View Details
Dampening Method
Gas
Absorption / Damping Action
Extension
Stroke
8 inch (203 mm)
View Details
Magnus Mobility Systems, Inc.
Dampening Method
Gas
Absorption / Damping Action
Compression (optional feature); Extension
Features
Locking
View Details