MODEL 732044 -- BLOC-O-LIFT® RIGID LOCKING SPRING
Magnus Mobility Systems, Inc.
Bloc-O-Lift® Rigid Locking Spring
Model 732044
Description
Infinite adjustment of positions
Rigid (positive) or elastic (cushioned) locking
Counter balances forces
-
Magnus Mobility Systems, Inc.
Description
Infinite adjustment of positions
Rigid (positive) or elastic (cushioned) locking
Counter balances forces
Suppliers
Infinite adjustment of positions
Rigid (positive) or elastic (cushioned) locking
Counter balances forces
- Infinite adjustment of positions
- Rigid (positive) or elastic (cushioned) locking
- Counter balances forces
Supplier's Site
Technical Specifications
|
Product Category
|
Gas Springs |
|
Product Number
|
Model 732044 |
|
Product Name
|
Bloc-O-Lift® Rigid Locking Spring |
|
Dampening Method
|
Gas
|
|
Absorption / Damping Action
|
Compression (optional feature); Extension
|
|
Features
|
Locking
|
|
Stroke
|
3.15 inch (80 mm)
|
|
Compressed Length
|
9.06 inch (230 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Dampening Method
Gas
Absorption / Damping Action
Extension
Stroke
3.94 to 29.53 inch (100 to 750 mm)
View Details
Dampening Method
Gas
Stroke
1.97 to 23.62 inch (50 to 600 mm)
Maximum Force (P1)
33.72 to 562 lbs (15.29 to 255 kg)
View Details
Magnus Mobility Systems, Inc.
Dampening Method
Gas
Absorption / Damping Action
Compression (optional feature); Extension
Stroke
3.94 inch (100 mm)
View Details