MODEL 732036 -- BLOC-O-LIFT® RIGID LOCKING SPRING
Magnus Mobility Systems, Inc.
Bloc-O-Lift® Rigid Locking Spring
Model 732036
Description
Infinite adjustment of positions
Rigid (positive) or elastic (cushioned) locking
Counter balances forces
-
Magnus Mobility Systems, Inc.
Description
Infinite adjustment of positions
Rigid (positive) or elastic (cushioned) locking
Counter balances forces
Suppliers
Infinite adjustment of positions
Rigid (positive) or elastic (cushioned) locking
Counter balances forces
- Infinite adjustment of positions
- Rigid (positive) or elastic (cushioned) locking
- Counter balances forces
Supplier's Site
Technical Specifications
|
Product Category
|
Gas Springs |
|
Product Number
|
Model 732036 |
|
Product Name
|
Bloc-O-Lift® Rigid Locking Spring |
|
Dampening Method
|
Gas
|
|
Absorption / Damping Action
|
Compression (optional feature); Extension
|
|
Features
|
Locking
|
|
Stroke
|
3.15 inch (80 mm)
|
|
Compressed Length
|
9.06 inch (230 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Dampening Method
Gas
Absorption / Damping Action
Extension
Stroke
0.7874 to 7.87 inch (20 to 200 mm)
View Details
Dampening Method
Gas
Stroke
0.7874 to 11.81 inch (20 to 300 mm)
Maximum Force (P1)
8.99 to 89.92 lbs (4.08 to 40.78 kg)
View Details
Dampening Method
Gas
Absorption / Damping Action
Extension
Features
Locking
View Details
Magnus Mobility Systems, Inc.
Dampening Method
Gas
Absorption / Damping Action
Compression (optional feature); Extension
Stroke
13.78 inch (350 mm)
View Details