MODEL 729558 -- BLOC-O-LIFT® ELASTIC LOCKING SPRING
Magnus Mobility Systems, Inc.
Bloc-O-Lift® Elastic Locking Spring
Model 729558
Description
Infinite adjustment of positions
Rigid (positive) or elastic (cushioned) locking
Counter balances forces
-
Magnus Mobility Systems, Inc.
Description
Infinite adjustment of positions
Rigid (positive) or elastic (cushioned) locking
Counter balances forces
Suppliers
Infinite adjustment of positions
Rigid (positive) or elastic (cushioned) locking
Counter balances forces
- Infinite adjustment of positions
- Rigid (positive) or elastic (cushioned) locking
- Counter balances forces
Supplier's Site
Technical Specifications
|
Product Category
|
Gas Springs |
|
Product Number
|
Model 729558 |
|
Product Name
|
Bloc-O-Lift® Elastic Locking Spring |
|
Dampening Method
|
Gas
|
|
Absorption / Damping Action
|
Compression (optional feature); Extension
|
|
Features
|
Locking
|
|
Stroke
|
3.94 inch (100 mm)
|
|
Compressed Length
|
8.27 inch (210 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Dampening Method
Gas
Stroke
1.97 to 23.62 inch (50 to 600 mm)
Maximum Force (P1)
33.72 to 562 lbs (15.29 to 255 kg)
View Details
Dampening Method
Gas
Stroke
0.3937 to 27.56 inch (10 to 700 mm)
Maximum Force (P1)
8.99 to 584 lbs (4.08 to 265 kg)
View Details
Magnus Mobility Systems, Inc.
Dampening Method
Gas
Absorption / Damping Action
Compression (optional feature); Extension
Features
Locking
View Details