MODEL 729523 -- BLOC-O-LIFT® ELASTIC LOCKING SPRING
Magnus Mobility Systems, Inc.
Bloc-O-Lift® Elastic Locking Spring
Model 729523
Description
Infinite adjustment of positions
Rigid (positive) or elastic (cushioned) locking
Counter balances forces
-
Magnus Mobility Systems, Inc.
Description
Infinite adjustment of positions
Rigid (positive) or elastic (cushioned) locking
Counter balances forces
Suppliers
Infinite adjustment of positions
Rigid (positive) or elastic (cushioned) locking
Counter balances forces
- Infinite adjustment of positions
- Rigid (positive) or elastic (cushioned) locking
- Counter balances forces
Supplier's Site
Technical Specifications
|
Product Category
|
Gas Springs |
|
Product Number
|
Model 729523 |
|
Product Name
|
Bloc-O-Lift® Elastic Locking Spring |
|
Dampening Method
|
Gas
|
|
Absorption / Damping Action
|
Compression (optional feature); Extension
|
|
Features
|
Locking
|
|
Stroke
|
3.94 inch (100 mm)
|
|
Compressed Length
|
8.27 inch (210 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Dampening Method
Gas
Stroke
0.7874 to 15.75 inch (20 to 400 mm)
Maximum Force (P1)
56.2 to 270 lbs (25.49 to 122 kg)
View Details
Dampening Method
Gas
Stroke
0.3937 to 23.62 inch (10 to 600 mm)
Maximum Force (P1)
11.24 to 899 lbs (5.1 to 408 kg)
View Details
Dampening Method
Gas
Features
Valve
Operating Temperature
-4 to 176 F (-20 to 80 C)
View Details
Dampening Method
Gas
Stroke
10 inch (254 mm)
Extended Length
26.38 inch (670 mm)
View Details