MODEL 729477 -- BLOC-O-LIFT® ELASTIC LOCKING SPRING
Magnus Mobility Systems, Inc.
Bloc-O-Lift® Elastic Locking Spring
Model 729477
Description
Infinite adjustment of positions
Rigid (positive) or elastic (cushioned) locking
Counter balances forces
-
Magnus Mobility Systems, Inc.
Description
Infinite adjustment of positions
Rigid (positive) or elastic (cushioned) locking
Counter balances forces
Suppliers
Infinite adjustment of positions
Rigid (positive) or elastic (cushioned) locking
Counter balances forces
- Infinite adjustment of positions
- Rigid (positive) or elastic (cushioned) locking
- Counter balances forces
Supplier's Site
Technical Specifications
|
Product Category
|
Gas Springs |
|
Product Number
|
Model 729477 |
|
Product Name
|
Bloc-O-Lift® Elastic Locking Spring |
|
Dampening Method
|
Gas
|
|
Absorption / Damping Action
|
Compression (optional feature); Extension
|
|
Features
|
Locking
|
|
Stroke
|
3.15 inch (80 mm)
|
|
Compressed Length
|
7.44 inch (189 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Dampening Method
Gas
Stroke
1.97 to 27.56 inch (50 to 700 mm)
Rod Diameter
1.1 inch (28 mm)
View Details
Dampening Method
Gas
Stroke
0.3937 to 13.78 inch (10 to 350 mm)
Maximum Force (P1)
22.48 to 899 lbs (10.2 to 408 kg)
View Details
Magnus Mobility Systems, Inc.
Dampening Method
Gas
Absorption / Damping Action
Compression (optional feature); Extension
Features
Locking
View Details