MODEL 692980 -- BLOC-O-LIFT® RIGID LOCKING SPRING
Magnus Mobility Systems, Inc.
Bloc-O-Lift® Rigid Locking Spring
Model 692980
Description
Infinite adjustment of positions
Rigid (positive) or elastic (cushioned) locking
Counter balances forces
-
Magnus Mobility Systems, Inc.
-
Magnus Mobility Systems, Inc.
Description
Infinite adjustment of positions
Rigid (positive) or elastic (cushioned) locking
Counter balances forces
Suppliers
Infinite adjustment of positions
Rigid (positive) or elastic (cushioned) locking
Counter balances forces
- Infinite adjustment of positions
- Rigid (positive) or elastic (cushioned) locking
- Counter balances forces
Supplier's Site
Infinite adjustment of positions
Rigid (positive) or elastic (cushioned) locking
Counter balances forces
- Infinite adjustment of positions
- Rigid (positive) or elastic (cushioned) locking
- Counter balances forces
Supplier's Site
Technical Specifications
|
Product Category
|
Gas Springs |
Gas Springs |
|
Product Number
|
Model 692980 |
Model 692980 |
|
Product Name
|
Bloc-O-Lift® Rigid Locking Spring |
Bloc-O-Lift® Rigid Locking Spring |
|
Dampening Method
|
Gas
|
Gas
|
|
Absorption / Damping Action
|
Compression (optional feature); Extension
|
Compression (optional feature); Extension
|
|
Features
|
Locking
|
Locking
|
|
Stroke
|
3.94 inch (100 mm)
|
4.72 inch (120 mm)
|
|
Compressed Length
|
10.63 inch (270 mm)
|
12.01 inch (305 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Dampening Method
Gas
Stroke
0.7874 to 23.62 inch (20 to 600 mm)
Rod Diameter
0.3937 inch (10 mm)
View Details
Dampening Method
Gas
Absorption / Damping Action
Extension
Stroke
0.7874 to 7.87 inch (20 to 200 mm)
View Details
Polar Hardware Manufacturing Co., Inc.
Dampening Method
Gas
Stroke
8 inch (203 mm)
Compressed Length
11.7 inch (297 mm)
View Details