MODEL 692247 -- BLOC-O-LIFT® ELASTIC LOCKING SPRING
Magnus Mobility Systems, Inc.
Bloc-O-Lift® Elastic Locking Spring
Model 692247
Description
Infinite adjustment of positions
Rigid (positive) or elastic (cushioned) locking
Counter balances forces
-
Magnus Mobility Systems, Inc.
Description
Infinite adjustment of positions
Rigid (positive) or elastic (cushioned) locking
Counter balances forces
Suppliers
Infinite adjustment of positions
Rigid (positive) or elastic (cushioned) locking
Counter balances forces
- Infinite adjustment of positions
- Rigid (positive) or elastic (cushioned) locking
- Counter balances forces
Supplier's Site
Technical Specifications
|
Product Category
|
Gas Springs |
|
Product Number
|
Model 692247 |
|
Product Name
|
Bloc-O-Lift® Elastic Locking Spring |
|
Dampening Method
|
Gas
|
|
Absorption / Damping Action
|
Compression (optional feature); Extension
|
|
Features
|
Locking
|
|
Stroke
|
9.84 inch (250 mm)
|
|
Compressed Length
|
14.17 inch (360 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Dampening Method
Gas
Stroke
1.97 to 23.62 inch (50 to 600 mm)
Maximum Force (P1)
33.72 to 562 lbs (15.29 to 255 kg)
View Details
Dampening Method
Gas
Stroke
0.7874 to 9.84 inch (20 to 250 mm)
Maximum Force (P1)
0.0 to 584 lbs (0.0 to 265 kg)
View Details
Dampening Method
Gas
Features
Valve
Operating Temperature
-4 to 176 F (-20 to 80 C)
View Details
Magnus Mobility Systems, Inc.
Dampening Method
Gas
Absorption / Damping Action
Compression (optional feature); Extension
Stroke
9.84 inch (250 mm)
View Details