MODEL 682993 -- BLOC-O-LIFT® RIGID LOCKING SPRING
Magnus Mobility Systems, Inc.
Bloc-O-Lift® Rigid Locking Spring
Model 682993
Description
Infinite adjustment of positions
Rigid (positive) or elastic (cushioned) locking
Counter balances forces
-
Magnus Mobility Systems, Inc.
Description
Infinite adjustment of positions
Rigid (positive) or elastic (cushioned) locking
Counter balances forces
Suppliers
Infinite adjustment of positions
Rigid (positive) or elastic (cushioned) locking
Counter balances forces
- Infinite adjustment of positions
- Rigid (positive) or elastic (cushioned) locking
- Counter balances forces
Supplier's Site
Technical Specifications
|
Product Category
|
Gas Springs |
|
Product Number
|
Model 682993 |
|
Product Name
|
Bloc-O-Lift® Rigid Locking Spring |
|
Dampening Method
|
Gas
|
|
Absorption / Damping Action
|
Compression (optional feature); Extension
|
|
Features
|
Locking
|
|
Stroke
|
6.3 inch (160 mm)
|
|
Compressed Length
|
13.78 inch (350 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Dampening Method
Gas
Stroke
0.3937 to 23.62 inch (10 to 600 mm)
Maximum Force (P1)
11.24 to 899 lbs (5.1 to 408 kg)
View Details
Dampening Method
Gas
Stroke
1.97 to 39.37 inch (50 to 1000 mm)
Maximum Force (P1)
112 to 1349 lbs (50.98 to 612 kg)
View Details
Dampening Method
Gas
Absorption / Damping Action
Extension
Features
Locking
View Details
Dampening Method
Gas
Operating Temperature
-22 to 212 F (-30 to 100 C)
Stroke
11.81 inch (300 mm)
View Details