Fits chairs of all types and sizes
| Magnus Mobility Systems, Inc. | |
|---|---|
| Product Category | Gas Springs |
| Product Number | Model 5024EU |
| Product Name | Stab-O-Mat® Gas Spring |
| Dampening Method | Gas |
| Absorption / Damping Action | Compression (optional feature); Extension |
| Stroke | 10.41 inch (265 mm) |
| Compressed Length | 16.87 inch (429 mm) |
| Extended Length | 27.28 inch (693 mm) |