Fits chairs of all types and sizes
| Magnus Mobility Systems, Inc. | |
|---|---|
| Product Category | Gas Springs |
| Product Number | Model 5019EB |
| Product Name | Stab-O-Mat® Gas Spring |
| Dampening Method | Gas |
| Absorption / Damping Action | Compression (optional feature); Extension |
| Stroke | 4.74 inch (120 mm) |
| Compressed Length | 10.81 inch (275 mm) |
| Extended Length | 15.55 inch (395 mm) |