Fits chairs of all types and sizes
| Magnus Mobility Systems, Inc. | |
|---|---|
| Product Category | Gas Springs |
| Product Number | Model 2867ED |
| Product Name | Stab-O-Mat® Gas Spring |
| Dampening Method | Gas |
| Absorption / Damping Action | Compression (optional feature); Extension |
| Stroke | 2.97 inch (75.5 mm) |
| Compressed Length | 8.92 inch (227 mm) |
| Extended Length | 11.89 inch (302 mm) |