Safety and economically controls motion
| Magnus Mobility Systems, Inc. | |
|---|---|
| Product Category | Gas Springs |
| Product Number | Model 1435EN |
| Product Name | 8 x 18 Lift-O-Mat® Gas Spring |
| Dampening Method | Gas |
| Absorption / Damping Action | Compression (optional feature); Extension |
| Stroke | 9.84 inch (250 mm) |
| Compressed Length | 13.19 inch (335 mm) |
| Extended Length | 23.03 inch (585 mm) |