Safety and economically controls motion
| Magnus Mobility Systems, Inc. | |
|---|---|
| Product Category | Gas Springs |
| Product Number | Model 1418EK |
| Product Name | 8 x 18 Lift-O-Mat® Gas Spring |
| Dampening Method | Gas |
| Absorption / Damping Action | Compression (optional feature); Extension |
| Stroke | 3.15 inch (80 mm) |
| Compressed Length | 6.5 inch (165 mm) |
| Extended Length | 9.65 inch (245 mm) |