Magnus Mobility Systems, Inc. Grey Iron Wheel (GI) GI825T-12

Description
For loads where shock causes standard cast iron wheels to crack
Description
For loads where shock causes standard cast iron wheels to crack

Suppliers

Company
Product
Description
Supplier Links
Grey Iron Wheel (GI) - GI825T-12 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Grey Iron Wheel (GI)
GI825T-12
Grey Iron Wheel (GI) GI825T-12
For loads where shock causes standard cast iron wheels to crack

For loads where shock causes standard cast iron wheels to crack

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number GI825T-12
Product Name Grey Iron Wheel (GI)
Wheel Type Metal
Maximum Load 3100 lbs (1406 kg)
Wheel Diameter 8 inch (203 mm)
Wheel Width 2.5 inch (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 5096668 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 397 lbs (180 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
1.8
Specs
Wheel Type V-grooved
Maximum Load 1300 lbs (590 kg)
Wheel Diameter 1.8 inch (45.72 mm)
View Details
Specs
Wheel Type Polypropylene
Maximum Load 270 lbs (122 kg)
Wheel Diameter 3 inch (76.2 mm)
View Details
Polyurethane Iron Core (PI) - PI63R-16 - Magnus Mobility Systems, Inc.
Magnus Mobility Systems, Inc.
Specs
Wheel Type Poly/Metal
Maximum Load 2050 lbs (930 kg)
Wheel Diameter 6 inch (152 mm)
View Details