Not all bearings are created equal. It takes tough bearings to withstand a wet, corrosive environment - and we've got 'em! Our plastic bearings are lightweight - they will go where no conventional bearing can.
Engineered using materials specially matched to your application - Acetal, Nylon, Polypropylene, Polyethylene, KYNAR, PETP, PBT, PEEK, Ceramic - to keep your equipment running at optimal performance. When combined with stainless steel or non-metallic balls (made of polymer, glass or Ceramic), they are completely non-magnetic. A great alternative when magnetic distortion must be avoided.
| Magnus Mobility Systems, Inc. | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | 06209-DSN |
| Product Name | Radial Plastic Bearings for Dry, Wet, Washdown, Corrosive, Chemical Environments (Metric) |
| Primary Bearing Category | Radial Ball Bearing |
| Material / Plating | Plastic |
| Rolling Element | Stainless Steel |
| Seals / Shields | None (Open Bearing) |
| Type | Internal Self Aligning |